Manufacturer: Diodes Incorporated
Win Source Part Number: 036913-ZXLD1615ET5TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Boost, Flyback, SEPIC
Frequency - Switching: Up to 1MHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 500mA (Switch)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: TSOT-23-5
Purpose: Step-Up, Step-Up/Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 2.5V
Maximum Output Voltage: 28V
Minimum Input Voltage: 2.5V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
IC REG MULTI CONFG ADJ TSOT23-5 Product overview: ZXLD1615ET5TA from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-ZXLD1615ET5TA can be used for catalog matching and distributor lookup.
Boost, Flyback, SEPIC Switching Regulator IC Positive Adjustable 2.5V 1 Output 500mA (Switch) SOT-23-5 Thin, TSOT-23-5
Boost, Flyback, SEPIC Switching Regulator IC Positive Adjustable 2.5V 1 Output 500mA (Switch) SOT-23-5 Thin, TSOT-23-5
Boost, Flyback, SEPIC Switching Regulator IC Positive Adjustable 2.5V 1 Output 500mA (Switch) SOT-23-5 Thin, TSOT-23-5
IC REG MULTI CONFG ADJ TSOT23-5
Switching Voltage Regulators Boost Converter for LCD and OLED BIAS
IC REG MULTI CONFG ADJ TSOT23-5
Boost, Flyback, SEPIC Switching Regulator IC Positive Adjustable 2.5V 1 Output 500mA (Switch) SOT-23-5 Thin, TSOT-23-5
IC REG MULTI CONFG ADJ TSOT23-5
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 036913-ZXLD1615ET5TA | 739-ZXLD1615ET5TA | ZXLD1615ET5CT-ND | ZXLD1615ET5TA | ZXLD1615ET5TA | ZXLD1615ET5TA | ZXLD1615ET5TA | ZXLD1615ET5TA |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - ZXLD1615ET5TA | Voltage Regulator IC | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost, Flyback, SEPIC | Boost | Buck; Boost | |||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Package Type | SOT23; Other; TSOT-23-5 | Other; Tape & Reel (TR) | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | SOT23 | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | ||
| Life Cycle Stage | Maturity; Active | Active | Active | |||||
| Special Features | Multiple Outputs; Synchronous Rectification |