Powell Electronics, Inc. Datasheets for Universal Process Controllers
Universal process controllers constitute a broad area of control devices that may be employed in the monitoring and control of many different process variables, including temperature, pressure, flow and other values.
Universal Process Controllers: Learn more
| Product Name | Notes |
|---|---|
| 1/32 ITH,CONTROLLER | |
| 1/32 STRAIN/PROCESS CONTROLLER | |
| 1/32,ITH,CONTROLLER 9032.89.90 | |
| 1/32,TEMP/PROC CONTROLLER | |
| 1/8 COMP TEMP/CONTROLLER | |
| 1/8 STRAIN/PROCESS CONTROLLER | |
| 1/8 TEMP/PROC CONTROLLER | |
| 110VAC 4 GATES SAFETY CONTROL UNIT | |
| CONTROLS MONITORING & LIGHTING | |
| Differential pressure controller, range | |
| Differential pressure controller, select | |
| Digital flow controller, 0-100 l/min wit | |
| Digital mass flow controller, range 0-50 | |
| Dust collector timer controller, 22 chan | |
| Gas mass flow controller, range 0-100 LP | |
| Gas mass flow controller, range 0-200 mL | |
| I/16 DUAL DISPLAY CONTROLLER | |
| I/16 TEMP/PROC CONTROLLER | |
| I/32 TEMP/PROC CONTROLLER | |
| I/8 TEMP/PROC CONTROLLER | |
| Low cost timer controller, 10 channels. | |
| Low cost timer controller, 6 channels. | |
| MULTI-TOUCH CONTROLLER, FOR 10.1 OR LES | |
| OCS CONTROLLER W/INTERFACE | |
| Operator Control | |
| pH Equipment: pH/ORP Controller | |
| RATE/BATCH CONTROLLER CE | |
| SCR CONTROLLER 208VAC 60AMP | |
| SCR CONTROLLER 240VAC 40AMP | |
| SCR CONTROLLER 480V 60AMP 15SE | |
| SCR CONTROLLER 480V 60AMP | |
| SCR CONTROLLER 480VAC 60AMP | |
| SCR CONTROLLER 480VAC 80AMP | |
| SCR CONTROLLER | |
| Single Display, 1 Output Temp.Controller | |
| Timer controller, 10 channels. | |
| TRACTION CONTROL SPEED SENSOR - 2 WIRE H |
| << Prev |