PID Controllers: Vendor Temp/Process Con
CONTROL TEMP 100-240V DIN RAIL
TEMPERATURE/PROCESS CONTROLLER, 1/4 DIN; Thermocouple Type:B, E, J, K, L, N, R, S, T, U, Pt100, RTD; Operating Temperature Max:50°C; Operating Temperature Min:0°C; Temperature Accuracy ±:0.25%; Output Voltage Max:250VAC
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Universal Process Controllers | Temperature Controllers | Universal Process Controllers |
| Product Number | CN7253 | 5880-CN7253-ND | 61AH5932 |
| Product Name | Frequency Control & Timing Devices | Process, Temperature | Temperature/process Controller, 1/4 Din; Thermocouple Type Omega |
| Control | Limit; PID | ||
| Form Factor | DIN | ||
| Interface | Digital Front Panel | ||
| Communication / Port Type | RS-485 | ||
| Temperature | Thermocouple; RTD / Thermistor |