CONTROL TEMP REL OUT 110V DIN
PID Controllers: Vendor Temp/Process Con
LIMIT CONTROLLER W/BUZZER, J/K/S, 110VAC; Thermocouple Type:J, K, S; Operating Temperature Max:65°C; Operating Temperature Min:0°C; Temperature Accuracy ±:1%; Output Voltage Max:250VAC; Output Voltage Min:- RoHS Compliant: Yes
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Temperature Controllers | Universal Process Controllers | Temperature Controllers |
| Product Number | 5880-CN701-ND | CN701 | 97AC8549 |
| Product Name | Process, Temperature | Frequency Control & Timing Devices | Limit Controller W/buzzer, J/k/s, 110Vac; Thermocouple Type Omega |
| Control | Limit | Limit | |
| Form Factor | DIN | ||
| Interface | Digital Front Panel | ||
| Temperature | Thermocouple |