OMEGA Engineering, Inc. Frequency Control & Timing Devices CN1A-RTD

Description
PID Controllers: Vendor Temp/Process Con
Request a Quote Datasheet
Description
PID Controllers: Vendor Temp/Process Con
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Frequency Control & Timing Devices
CN1A-RTD
Frequency Control & Timing Devices CN1A-RTD
PID Controllers: Vendor Temp/Process Con

PID Controllers: Vendor Temp/Process Con

Buy Now
Process, Temperature - 5880-CN1A-RTD-ND - DigiKey
Thief River Falls, MN, United States
Process, Temperature
5880-CN1A-RTD-ND
Process, Temperature 5880-CN1A-RTD-ND
CONTROL TEMP/PROC 90-260V DIN

CONTROL TEMP/PROC 90-260V DIN

Buy Now Datasheet
Temperature Controller, 1/16 Din; Thermocouple Type Omega - 61AH5310 - Newark, An Avnet Company
Chicago, IL, United States
Temperature Controller, 1/16 Din; Thermocouple Type Omega
61AH5310
Temperature Controller, 1/16 Din; Thermocouple Type Omega 61AH5310
TEMPERATURE CONTROLLER, 1/16 DIN; Thermocouple Type:J, K, N, T, RTD; Operating Temperature Max:50°C; Operating Temperature Min:-10°C; Temperature Accuracy ±:0.6%; Output Voltage Max:240VAC; Output Voltage Min:- RoHS Compliant: Yes

TEMPERATURE CONTROLLER, 1/16 DIN; Thermocouple Type:J, K, N, T, RTD; Operating Temperature Max:50°C; Operating Temperature Min:-10°C; Temperature Accuracy ±:0.6%; Output Voltage Max:240VAC; Output Voltage Min:- RoHS Compliant: Yes

Supplier's Site
Temperature/Process Control - 62463356 - Radwell International
Willingboro, NJ, United States
Temperature/Process Control
62463356
Temperature/Process Control 62463356
TEMPERATURE CONTROLLER, CN1A SERIES, ON/OFF RTD PT100 INPUT, 1/16 INCH DIN, LCD, 90-260 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY

TEMPERATURE CONTROLLER, CN1A SERIES, ON/OFF RTD PT100 INPUT, 1/16 INCH DIN, LCD, 90-260 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Radwell International
Product Category Universal Process Controllers Temperature Controllers Temperature Controllers Temperature Controllers
Product Number CN1A-RTD 5880-CN1A-RTD-ND 61AH5310 62463356
Product Name Frequency Control & Timing Devices Process, Temperature Temperature Controller, 1/16 Din; Thermocouple Type Omega Temperature/Process Control
Control Limit; PID
Form Factor DIN
Temperature Thermocouple; RTD / Thermistor
Unlock Full Specs
to access all available technical data

Similar Products

UCT-WLN Universal Controller -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
AERZENWebView -  - Aerzen USA Corp.
Aerzen USA Corp.
Specs
Form Factor Remote access via internet compatible devices
Interface Web
Media Other; Oil Levels, System Pressure
View Details
Web Controller -  - ESPEC North America Inc | Qualmark Products and Services
ESPEC North America Inc | Qualmark Products and Services
Specs
Features Datalogger; PC-Based
Interface Computer Programmable; Network; Web
Communication / Port Type RS-232
View Details