The Temperature Controller, 1/8 Din; Thermocouple Type Omega (part number 61AH5858) is designed for precise temperature control in various applications. It features dual display capabilities, allowing simultaneous viewing of process and setpoint values on large LED indicators. The controller supports both thermocouple and RTD inputs, accommodating a wide range of temperature measurements. This model offers flexible control options, including simple ON/OFF and advanced PID control with manual or auto-tuning. It includes multiple output methods such as relay, DC pulse, or current output, and provides two additional alarm outputs that can be configured from 12 preprogrammed settings. Communication is facilitated through RS485 with MODBUS® protocol, enhancing integration into existing systems. The operating temperature range is from 0 to 50°C, with an accuracy of ±0.25% span. The device is powered by a supply voltage of 100 to 240 Vac and has a maximum power consumption of 5 VA. The front panel is rated IP66, ensuring protection against dust and water ingress. This temperature controller is suitable for engineers seeking a reliable and versatile solution for temperature management in their projects.
CONTROL TEMP/PROC 100-240V DIN
PID Controllers: Vendor Temp/Process Con
TEMPERATURE CONTROLLER, 1/8 DIN; Thermocouple Type:B, E, J, K, L, N, R, S, T, U, Pt100, RTD; Operating Temperature Max:50°C; Operating Temperature Min:0°C; Temperature Accuracy ±:0.25%; Output Voltage Max:250VAC; Output Voltage Min:
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Temperature Controllers | Universal Process Controllers | Temperature Controllers |
| Product Number | 5880-CN713-ND | CN713 | 61AH5858 |
| Product Name | Process, Temperature | Frequency Control & Timing Devices | Temperature Controller, 1/8 Din; Thermocouple Type Omega |
| Control | Limit; PID | ||
| Form Factor | DIN | ||
| Interface | Digital Front Panel | ||
| Communication / Port Type | RS-485 |