OMEGA Engineering, Inc. Frequency Control & Timing Devices CN708

Description
PID Controllers: Vendor Temp/Process Con
Request a Quote Datasheet
Description
PID Controllers: Vendor Temp/Process Con
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Frequency Control & Timing Devices
CN708
Frequency Control & Timing Devices CN708
PID Controllers: Vendor Temp/Process Con

PID Controllers: Vendor Temp/Process Con

Buy Now
Process, Temperature - 5880-CN708-ND - DigiKey
Thief River Falls, MN, United States
Process, Temperature
5880-CN708-ND
Process, Temperature 5880-CN708-ND
CONTROL TEMP/PROC REL OUT 24V

CONTROL TEMP/PROC REL OUT 24V

Buy Now Datasheet
Limit Controller, 0 To 65 Deg C; Thermocouple Type Omega - 46W2353 - Newark, An Avnet Company
Chicago, IL, United States
Limit Controller, 0 To 65 Deg C; Thermocouple Type Omega
46W2353
Limit Controller, 0 To 65 Deg C; Thermocouple Type Omega 46W2353
LIMIT CONTROLLER, 0 TO 65 DEG C; Thermocouple Type:J, K, S; Operating Temperature Max:65°C; Operating Temperature Min:0°C; Temperature Accuracy ±:1%; Output Voltage Max:250VAC; Output Voltage Min:-; Product Range:CN700 Series RoHS Compliant: Yes

LIMIT CONTROLLER, 0 TO 65 DEG C; Thermocouple Type:J, K, S; Operating Temperature Max:65°C; Operating Temperature Min:0°C; Temperature Accuracy ±:1%; Output Voltage Max:250VAC; Output Voltage Min:-; Product Range:CN700 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Universal Process Controllers Temperature Controllers Temperature Controllers
Product Number CN708 5880-CN708-ND 46W2353
Product Name Frequency Control & Timing Devices Process, Temperature Limit Controller, 0 To 65 Deg C; Thermocouple Type Omega
Control Limit Limit
Form Factor DIN
Interface Digital Front Panel
Unlock Full Specs
to access all available technical data

Similar Products

CO2 Controller for Mushrooms -  - CO2Meter.com
Specs
Accuracy 5.0 ±% FS
View Details
Web Controller -  - ESPEC North America Inc | Qualmark Products and Services
ESPEC North America Inc | Qualmark Products and Services
Specs
Features Datalogger; PC-Based
Interface Computer Programmable; Network; Web
Communication / Port Type RS-232
View Details
Millmate Controller 400 - PFXA401 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Form Factor Chassis
Interface Network
Communication / Port Type RS-232
View Details
UV UltraVoice® Electronic Siren Controller -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Current Loop (Transmitter) Excitation
View Details