CONTROL TEMP/PROC REL OUT 24V
PID Controllers: Vendor Temp/Process Con
LIMIT CONTROLLER, 0 TO 65 DEG C; Thermocouple Type:J, K, S; Operating Temperature Max:65°C; Operating Temperature Min:0°C; Temperature Accuracy ±:1%; Output Voltage Max:250VAC; Output Voltage Min:-; Product Range:CN700 Series RoHS Compliant: Yes
TEMPERATURE CONTROLLER, 24V AC/DC, OUTPUT 1HP 240V AC, UL 250V AC, 16A RL. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|---|
| Product Category | Temperature Controllers | Universal Process Controllers | Temperature Controllers | Temperature Controllers |
| Product Number | 5880-CN707-ND | CN707 | 50AH3773 | 101179709 |
| Product Name | Process, Temperature | Frequency Control & Timing Devices | Limit Controller, 0 To 65 Deg C; Thermocouple Type Omega | Temperature/Process Control |
| Control | Limit | Limit | ||
| Form Factor | DIN | |||
| Interface | Digital Front Panel |