PID Controllers: Pt Series Controllers,
CONTROL TEMP REL OUT 90-240V
TEMP/PROCESS/STRAIN CTRL, 1/32 DIN; Thermocouple Type:B, C, E, J, K, N, R, S, T, RTD; Operating Temperature Max:50°C; Operating Temperature Min:0°C; Temperature Accuracy ±:0.3°C; Output Voltage Max:-; Output Voltage Min:- RoHS Compliant: Yes
TEMPERATURE CONTROLLER, 0 TO 50DEG C ROHS COMPLIANT: YES
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Universal Process Controllers | Temperature Controllers | Universal Process Controllers | Temperature Controllers |
| Product Number | CN32PT-330 | 5880-CN32PT-330-ND | 30AC7813 | 69AH7440 |
| Product Name | Frequency Control & Timing Devices | Process, Temperature | Temp/process/strain Ctrl, 1/32 Din; Thermocouple Type Omega | Temperature Controller, 0 To 50Deg C Rohs Compliant Omega |
| Control | Limit; PID | |||
| Form Factor | DIN | |||
| Temperature | Thermocouple; RTD / Thermistor |