PID Controllers: Vendor Temp/Process Con
CONTROL TEMP REL OUT 12V DIN RL
TEMPERATURE CONTROLLER, 0 TO 60 DEG C; Thermocouple Type:J; Operating Temperature Max:60°C; Operating Temperature Min:0°C; Temperature Accuracy ±:3%; Output Voltage Max:120VAC; Output Voltage Min:-; Product Range:CN3261 Series
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Universal Process Controllers | Temperature Controllers | Temperature Controllers |
| Product Number | CN3261-JF | 5880-CN3261-JF-ND | 61AH5732 |
| Product Name | Frequency Control & Timing Devices | Process, Temperature | Temperature Controller, 0 To 60 Deg C; Thermocouple Type Omega |
| Control | Limit; PID | ||
| Form Factor | DIN | ||
| Temperature | Thermocouple |