PID Controllers: Vendor Temp/Process Con
CONTROL TEMP/PROC 100-240V DIN
TEMP/PROCESS PID CONTROLLER, 1/16 DIN; Thermocouple Type:B, E, J, K, L, N, R, S, T, U, TXK, RTD; Operating Temperature Max:50°C; Operating Temperature Min:-10°C; Temperature Accuracy ±:0.3%; Output Voltage Max:-; Output Voltage Min:-RoHS Compliant: Yes
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Universal Process Controllers | Temperature Controllers | Universal Process Controllers |
| Product Number | CN16D3-RR-2U-CM-AC | 5880-CN16D3-RR-2U-CM-AC-ND | 37AJ8805 |
| Product Name | Frequency Control & Timing Devices | Process, Temperature | Temp/process Pid Controller, 1/16 Din; Thermocouple Type Omega |
| Control | Limit; PID | PID | |
| Form Factor | DIN | ||
| Control Signal | Switched Output; Relay (2) |