OMEGA Engineering, Inc. Process, Temperature CN16DPT-305

Description
CONTROL TEMP 90-240V DIN RAIL
Request a Quote Datasheet
Description
CONTROL TEMP 90-240V DIN RAIL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Process, Temperature - 5880-CN16DPT-305-ND - DigiKey
Thief River Falls, MN, United States
Process, Temperature
5880-CN16DPT-305-ND
Process, Temperature 5880-CN16DPT-305-ND
CONTROL TEMP 90-240V DIN RAIL

CONTROL TEMP 90-240V DIN RAIL

Buy Now Datasheet
Swedesboro, NJ, United States
Frequency Control & Timing Devices
CN16DPT-305
Frequency Control & Timing Devices CN16DPT-305
PID Controllers: Pt Series Controllers,

PID Controllers: Pt Series Controllers,

Buy Now
Temp/process/strain Ctrl, 1/16 Din; Thermocouple Type Omega - 30AC7791 - Newark, An Avnet Company
Chicago, IL, United States
Temp/process/strain Ctrl, 1/16 Din; Thermocouple Type Omega
30AC7791
Temp/process/strain Ctrl, 1/16 Din; Thermocouple Type Omega 30AC7791
TEMP/PROCESS/STRAIN CTRL, 1/16 DIN; Thermocouple Type:B, C, E, J, K, N, R, S, T, RTD; Operating Temperature Max:50°C; Operating Temperature Min:0°C; Temperature Accuracy ±:0.3°C; Output Voltage Max:-; Output Voltage Min:- RoHS Compliant: Yes

TEMP/PROCESS/STRAIN CTRL, 1/16 DIN; Thermocouple Type:B, C, E, J, K, N, R, S, T, RTD; Operating Temperature Max:50°C; Operating Temperature Min:0°C; Temperature Accuracy ±:0.3°C; Output Voltage Max:-; Output Voltage Min:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Temperature Controllers Universal Process Controllers Universal Process Controllers
Product Number 5880-CN16DPT-305-ND CN16DPT-305 30AC7791
Product Name Process, Temperature Frequency Control & Timing Devices Temp/process/strain Ctrl, 1/16 Din; Thermocouple Type Omega
Control Limit; PID
Form Factor DIN
Interface Digital Front Panel
Temperature Thermocouple; RTD / Thermistor
Unlock Full Specs
to access all available technical data