CONTROL TEMP 90-240V DIN RAIL
PID Controllers: Pt Series Controllers,
TEMP/PROCESS/STRAIN CTRL, ENET, 1/16 DIN; Thermocouple Type:B, C, E, J, K, N, R, S, T, RTD; Operating Temperature Max:50°C; Operating Temperature Min:0°C; Temperature Accuracy ±:0.3°C; Output Voltage Max:-; Output Voltage Min:- RoHS Compliant: Yes
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Temperature Controllers | Universal Process Controllers | Universal Process Controllers |
| Product Number | 5880-CN16DPT-144-EIP-ND | CN16DPT-144-EIP | 30AC7784 |
| Product Name | Process, Temperature | Frequency Control & Timing Devices | Temp/process/strain Ctrl, Enet, 1/16 Din; Thermocouple Type Omega |
| Control | Limit; PID | ||
| Form Factor | DIN | ||
| Interface | Digital Front Panel | ||
| Temperature | Thermocouple; RTD / Thermistor |