OMEGA Engineering, Inc. Process, Temperature CN401-11445

Description
CONTROL TEMP/PROC 24-230V DIN
Request a Quote Datasheet
Description
CONTROL TEMP/PROC 24-230V DIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Process, Temperature - 5880-CN401-11445-ND - DigiKey
Thief River Falls, MN, United States
Process, Temperature
5880-CN401-11445-ND
Process, Temperature 5880-CN401-11445-ND
CONTROL TEMP/PROC 24-230V DIN

CONTROL TEMP/PROC 24-230V DIN

Buy Now Datasheet
Swedesboro, NJ, United States
Frequency Control & Timing Devices
CN401-11445
Frequency Control & Timing Devices CN401-11445
PID Controllers: Vendor Temp/Process Con

PID Controllers: Vendor Temp/Process Con

Buy Now
Pid Process Controller, 1Ai/1Ao, 2Di/4Do; Thermocouple Type Omega - 34AJ1413 - Newark, An Avnet Company
Chicago, IL, United States
Pid Process Controller, 1Ai/1Ao, 2Di/4Do; Thermocouple Type Omega
34AJ1413
Pid Process Controller, 1Ai/1Ao, 2Di/4Do; Thermocouple Type Omega 34AJ1413
PID PROCESS CONTROLLER, 1AI/1AO, 2DI/4DO; Thermocouple Type:B, J, K, N, R, S, T; Operating Temperature Max:45°C; Operating Temperature Min:0°C; Temperature Accuracy ±:-; Output Voltage Max:250VAC; Output Voltage Min:- RoHS Compliant: Yes

PID PROCESS CONTROLLER, 1AI/1AO, 2DI/4DO; Thermocouple Type:B, J, K, N, R, S, T; Operating Temperature Max:45°C; Operating Temperature Min:0°C; Temperature Accuracy ±:-; Output Voltage Max:250VAC; Output Voltage Min:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Temperature Controllers Universal Process Controllers Universal Process Controllers
Product Number 5880-CN401-11445-ND CN401-11445 34AJ1413
Product Name Process, Temperature Frequency Control & Timing Devices Pid Process Controller, 1Ai/1Ao, 2Di/4Do; Thermocouple Type Omega
Control Limit; PID PID
Form Factor DIN
Interface Digital Front Panel
Communication / Port Type RS-485
Unlock Full Specs
to access all available technical data

Similar Products

Web Controller -  - ESPEC North America Inc | Qualmark Products and Services
ESPEC North America Inc | Qualmark Products and Services
Specs
Features Datalogger; PC-Based
Interface Computer Programmable; Network; Web
Communication / Port Type RS-232
View Details
AERZENWebView -  - Aerzen USA Corp.
Aerzen USA Corp.
Specs
Form Factor Remote access via internet compatible devices
Interface Web
Media Other; Oil Levels, System Pressure
View Details
Universal Process Controller - Control Master CM50 - ABB Measurement & Analytics
Specs
Control Limit; Linear; PID
Features Multi-Function
Form Factor DIN
View Details