OMEGA Engineering, Inc. Process, Temperature CN702

Description
CONTROL TEMP/PROC 110V DIN RAIL
Request a Quote Datasheet
Description
CONTROL TEMP/PROC 110V DIN RAIL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Process, Temperature - 5880-CN702-ND - DigiKey
Thief River Falls, MN, United States
Process, Temperature
5880-CN702-ND
Process, Temperature 5880-CN702-ND
CONTROL TEMP/PROC 110V DIN RAIL

CONTROL TEMP/PROC 110V DIN RAIL

Buy Now Datasheet
Swedesboro, NJ, United States
Frequency Control & Timing Devices
CN702
Frequency Control & Timing Devices CN702
PID Controllers: Vendor Temp/Process Con

PID Controllers: Vendor Temp/Process Con

Buy Now
Limit Controller W/audible Buzzer, 110V; Thermocouple Type Omega - 58T7582 - Newark, An Avnet Company
Chicago, IL, United States
Limit Controller W/audible Buzzer, 110V; Thermocouple Type Omega
58T7582
Limit Controller W/audible Buzzer, 110V; Thermocouple Type Omega 58T7582
LIMIT CONTROLLER W/AUDIBLE BUZZER, 110V; Thermocouple Type:J, K, S; Operating Temperature Max:65°C; Operating Temperature Min:0°C; Temperature Accuracy ±:1%; Output Voltage Max:250VAC; Output Voltage Min:-; Product Range:CN700 SeriesRoHS Compliant: Yes

LIMIT CONTROLLER W/AUDIBLE BUZZER, 110V; Thermocouple Type:J, K, S; Operating Temperature Max:65°C; Operating Temperature Min:0°C; Temperature Accuracy ±:1%; Output Voltage Max:250VAC; Output Voltage Min:-; Product Range:CN700 SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Temperature Controllers Universal Process Controllers Temperature Controllers
Product Number 5880-CN702-ND CN702 58T7582
Product Name Process, Temperature Frequency Control & Timing Devices Limit Controller W/audible Buzzer, 110V; Thermocouple Type Omega
Control Limit Limit
Form Factor DIN
Interface Digital Front Panel
Unlock Full Specs
to access all available technical data

Similar Products

Panelicity Series 36 Controller - TPAC100704AA4T624Vu1CA - Classic Automation LLC
Specs
Form Factor Chassis
Interface Digital Front Panel
View Details
Dissolved Oxygen Control - AERprocess - Aerzen USA Corp.
Specs
Interface Web
Media Other; Dissolved Oxygen
View Details
Controls & Monitoring - TraceNet™ TCM2 - Thermon, Inc
Specs
Controller Type Temperature; Heat Tracing
Form Factor Chassis
Interface Digital Front Panel; Network
View Details