OMEGA Engineering, Inc. Frequency Control & Timing Devices CN16D3-S-AC

Description
PID Controllers: Vendor Temp/Process Con
Request a Quote Datasheet
Description
PID Controllers: Vendor Temp/Process Con
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Frequency Control & Timing Devices
CN16D3-S-AC
Frequency Control & Timing Devices CN16D3-S-AC
PID Controllers: Vendor Temp/Process Con

PID Controllers: Vendor Temp/Process Con

Buy Now
Process, Temperature - 5880-CN16D3-S-AC-ND - DigiKey
Thief River Falls, MN, United States
Process, Temperature
5880-CN16D3-S-AC-ND
Process, Temperature 5880-CN16D3-S-AC-ND
CONTROL TEMP/PROC 100-240V DIN

CONTROL TEMP/PROC 100-240V DIN

Buy Now Datasheet
Temperature Controller, -10 To 50 Deg C; Thermocouple Type Omega - 45AK2285 - Newark, An Avnet Company
Chicago, IL, United States
Temperature Controller, -10 To 50 Deg C; Thermocouple Type Omega
45AK2285
Temperature Controller, -10 To 50 Deg C; Thermocouple Type Omega 45AK2285
TEMPERATURE CONTROLLER, -10 TO 50 DEG C; Thermocouple Type:B, E, K, J, L, N, T, R, S, U, TXK; Operating Temperature Max:50°C; Operating Temperature Min:-10°C; Temperature Accuracy ±:0.3%; Output Voltage Max:-; Output Voltage Min:- RoHS Compliant: Yes

TEMPERATURE CONTROLLER, -10 TO 50 DEG C; Thermocouple Type:B, E, K, J, L, N, T, R, S, U, TXK; Operating Temperature Max:50°C; Operating Temperature Min:-10°C; Temperature Accuracy ±:0.3%; Output Voltage Max:-; Output Voltage Min:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Universal Process Controllers Temperature Controllers Temperature Controllers
Product Number CN16D3-S-AC 5880-CN16D3-S-AC-ND 45AK2285
Product Name Frequency Control & Timing Devices Process, Temperature Temperature Controller, -10 To 50 Deg C; Thermocouple Type Omega
Control Limit; PID
Unlock Full Specs
to access all available technical data

Similar Products

Dissolved Oxygen Control - AERprocess - Aerzen USA Corp.
Specs
Interface Web
Media Other; Dissolved Oxygen
View Details
Web Controller -  - ESPEC North America Inc | Qualmark Products and Services
ESPEC North America Inc | Qualmark Products and Services
Specs
Features Datalogger; PC-Based
Interface Computer Programmable; Network; Web
Communication / Port Type RS-232
View Details