C&K Components Switches - Rocker Switches CM102J3GS205QA7

Description
Win Source Part Number: 1108594-CM102J3GS205 QA7 Category: Switches>Rocker Switches Series: CM Termination Style: Quick Connect - 0.250" (6.3mm) Package: Tray Voltage Rating - AC: 125 V Standard Package: 50 Panel Cutout Dimensions: Rectangular - 30.40mm x 11.20mm Circuit: SPST Switch Function: On-Off Actuator Type: Concave (Curved) - Illuminated Electrical Life: 10,000 Cycles Illumination Voltage (Nominal): 125 VAC Illumination Type, Color: Neon, Green Color - Actuator/Cap: Green Actuator Marking: No Marking Mounting Type: Panel Mount, Snap-In Temperature Range - Operating: -20°C ~ 80°C ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 16A (AC) REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: C&K Other Names: *CM102J3GS205QA7,401 -1357-ND,2266-CM102J 3GS205QA7,CKN12228,4 01-1357,-CM102J3GS20 5QA7 Base Product Number: CM102J
Request a Quote Datasheet
Description
Win Source Part Number: 1108594-CM102J3GS205 QA7 Category: Switches>Rocker Switches Series: CM Termination Style: Quick Connect - 0.250" (6.3mm) Package: Tray Voltage Rating - AC: 125 V Standard Package: 50 Panel Cutout Dimensions: Rectangular - 30.40mm x 11.20mm Circuit: SPST Switch Function: On-Off Actuator Type: Concave (Curved) - Illuminated Electrical Life: 10,000 Cycles Illumination Voltage (Nominal): 125 VAC Illumination Type, Color: Neon, Green Color - Actuator/Cap: Green Actuator Marking: No Marking Mounting Type: Panel Mount, Snap-In Temperature Range - Operating: -20°C ~ 80°C ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 16A (AC) REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: C&K Other Names: *CM102J3GS205QA7,401 -1357-ND,2266-CM102J 3GS205QA7,CKN12228,4 01-1357,-CM102J3GS20 5QA7 Base Product Number: CM102J
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - Rocker Switches - 1108594-CM102J3GS205QA7 - Win Source Electronics
Laguna Hills, CA, United States
Switches - Rocker Switches
1108594-CM102J3GS205QA7
Switches - Rocker Switches 1108594-CM102J3GS205QA7
Win Source Part Number: 1108594-CM102J3GS205 QA7 Category: Switches>Rocker Switches Series: CM Termination Style: Quick Connect - 0.250" (6.3mm) Package: Tray Voltage Rating - AC: 125 V Standard Package: 50 Panel Cutout Dimensions: Rectangular - 30.40mm x 11.20mm Circuit: SPST Switch Function: On-Off Actuator Type: Concave (Curved) - Illuminated Electrical Life: 10,000 Cycles Illumination Voltage (Nominal): 125 VAC Illumination Type, Color: Neon, Green Color - Actuator/Cap: Green Actuator Marking: No Marking Mounting Type: Panel Mount, Snap-In Temperature Range - Operating: -20°C ~ 80°C ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 16A (AC) REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: C&K Other Names: *CM102J3GS205QA7,401 -1357-ND,2266-CM102J 3GS205QA7,CKN12228,4 01-1357,-CM102J3GS20 5QA7 Base Product Number: CM102J

Win Source Part Number: 1108594-CM102J3GS205QA7
Category: Switches>Rocker Switches
Series: CM
Termination Style: Quick Connect - 0.250" (6.3mm)
Package: Tray
Voltage Rating - AC: 125 V
Standard Package: 50
Panel Cutout Dimensions: Rectangular - 30.40mm x 11.20mm
Circuit: SPST
Switch Function: On-Off
Actuator Type: Concave (Curved) - Illuminated
Electrical Life: 10,000 Cycles
Illumination Voltage (Nominal): 125 VAC
Illumination Type, Color: Neon, Green
Color - Actuator/Cap: Green
Actuator Marking: No Marking
Mounting Type: Panel Mount, Snap-In
Temperature Range - Operating: -20°C ~ 80°C
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 16A (AC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9065
Mfr: C&K
Other Names: *CM102J3GS205QA7,401-1357-ND,2266-CM102J3GS205QA7,CKN12228,401-1357,-CM102J3GS205QA7
Base Product Number: CM102J

Buy Now Datasheet
Rocker Switches - CKN12228-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
CKN12228-ND
Rocker Switches CKN12228-ND
Rocker Switch SPST 16A (AC) 125V Panel Mount, Snap-In

Rocker Switch SPST 16A (AC) 125V Panel Mount, Snap-In

Buy Now Datasheet
Shenzhen, China
Switches - Rocker Switches
CM102J3GS205QA7
Switches - Rocker Switches CM102J3GS205QA7
SWITCH ROCKER SPST 16A 125V

SWITCH ROCKER SPST 16A 125V

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Toggle Switches Rocker Switches Rocker Switches
Product Number 1108594-CM102J3GS205QA7 CKN12228-ND CM102J3GS205QA7
Product Name Switches - Rocker Switches Rocker Switches Switches - Rocker Switches
Switch Type Toggle
Pole & Throw Specifications SPST Single Pole, Single Throw Single Pole, Single Throw; SPST
Switch Function Maintained
Maintained Contact Switch Function ON/OFF ON/OFF
Terminal Type Quick Connect / Blade Quick Connect - 0.250\" (6.3mm)
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Switches - 1825455-4 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On None On
View Details
4 suppliers
NEMA 2 Pole Manual Starting Switch - 600-TAX9 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
Switch, toggle - K122A298A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
View Details