SWITCH ROCKER DPST 16A 125V
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Rocker Switches | Rocker Switches |
| Product Number | CN202J3GS215Q8 | 34AH7386 |
| Product Name | Switches - Rocker Switches | Rocker C&k Components |
| Rocker Actuator | Concave (Curved) - Illuminated | Rocker |
| Maintained Contact Switch Function | ON/OFF | |
| Momentary Contact Switch Function | On-Off | |
| Pole & Throw Specifications | Double Pole, Single Throw; DPST | |
| Terminal Type | Quick Connect - 0.187\" (4.7mm) |