Manufacturer: C&K Components
Win Source Part Number: 908704-9201J1AV2QE2
Series: 9000
Operating Temperature Range: -30°C ~ 85°C
Features: Rocker Switch DPDT 6A (AC/DC) Through Hole, Right Angle, Vertical
Package: Tray
Mounting: Through Hole, Right Angle, Vertical
Family Name: 9201J
Categories: Switches
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 40
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Affected
HTSUS: 8536.50.9065
Other Part Number: 9201J1AV2QE2-ND, *9201J1AV2QE2, CKN2046, 2266-9201J1AV2QE2
Rocker Switch DPDT 6A (AC/DC) 125V Through Hole, Right Angle, Vertical
SWITCH ROCKER DPDT 6A 125V
Rocker Switch, DPDT, On-On, Black, Through Hole, 6 A, 120 V RoHS Compliant: Yes
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Toggle Switches | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | 908704-9201J1AV2QE2 | CKN2046-ND | 9201J1AV2QE2 | 79X5981 |
| Product Name | Rocker Switches - 9201J1AV2QE2 | Rocker Switches | Switches - Rocker Switches | Rocker Switch, Dpdt, On-On, Black, Through Hole, 6 A, 120 V Rohs Compliant C&k Components |
| Switch Type | Toggle | |||
| Switch Function | Maintained | |||
| Maintained Contact Switch Function | ON/OFF | |||
| Pole & Throw Specifications | Double Pole, Double Throw | Double Pole, Double Throw; DPDT | ||
| Terminal Type | Straight PC Pins | PC Pin |