Rocker Switch DPST 15A (AC) 125V Panel Mount, Snap-In
| DigiKey | |
|---|---|
| Product Category | Rocker Switches |
| Product Number | CKN9832-ND |
| Product Name | Rocker Switches |
| Switch Function | Maintained |
| Maintained Contact Switch Function | ON/OFF |
| Pole & Throw Specifications | Double Pole, Single Throw |
| Terminal Type | Quick Connect / Blade |
| Standards / Compliances | RoHS; CSA Certified; UL Listed |