Win Source Part Number: 1376179-D102J12S217P
Category: Switches - Rocker Switches
Temperature Range - Operating: -30°C ~ 65°C
Fake Threat In the Open Market: 38 pct.
MSL Level: 1 (Unlimited)
Mfr: C&K
Series: D
Package: Bulk
Product Status: Active
Base Product Number: D102J
Mounting Type: Panel Mount, Snap-In
HTSUS: 8536.50.9065
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 4A (AC)
Circuit: SPST
Switch Function: On-Off
Voltage Rating - AC: 125 V
Actuator Type: Concave (Curved)
Color - Actuator/Cap: Black
Actuator Marking: O
Termination Style: Solder, Quick Connect - 0.187" (4.7mm)
Panel Cutout Dimensions: Rectangular - 19.20mm x 12.90mm
Electrical Life: 10,000 Cycles
Rocker Switch SPST 4A (AC) 125V Panel Mount, Snap-In
SWITCH ROCKER SPST 4A 125V
SWITCH ROCKER SPST 4A 125V
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | 1376179-D102J12S217PQA | CKN11476-ND | D102J12S217PQA | D102J12S217PQA | 34AH9034 |
| Product Name | Switches - Rocker Switches | Rocker Switches | Rocker Switches | Switches - Rocker Switches | Rocker C&k Components |
| Switch Type | Toggle | ||||
| Pole & Throw Specifications | SPST | Single Pole, Single Throw | Single Pole, Single Throw; SPST | ||
| Switch Function | Maintained | ||||
| Maintained Contact Switch Function | ON/OFF | ON/OFF | |||
| Terminal Type | Solder Terminals; Quick Connect / Blade | Solder, Quick Connect - 0.187" (4.7mm) | Solder Terminals; Solder, Quick Connect - 0.187\" (4.7mm) |