D101J12B215QA -- ROCKER C&K COMPONENTS
C&K Components
Rocker C&k Components
D101J12B215QA
Technical Specifications
|
Product Category
|
Rocker Switches |
Rocker Switches |
|
Product Number
|
34AH8990 |
D101J12B215QA |
|
Product Name
|
Rocker C&k Components |
Switches - Rocker Switches |
|
Rocker Actuator
|
Rocker
|
Concave (Curved)
|
|
Momentary Contact Switch Function
|
|
On-On
|
|
Pole & Throw Specifications
|
|
Single Pole, Double Throw; SPDT
|
|
Terminal Type
|
|
Quick Connect - 0.187\" (4.7mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
Dustproof; Weather resistant or waterproof
Operating Temperature
-40 to 185 F (-40 to 85 C)
Actuator Material
Plastic
View Details
Midwest Motion Products, Inc.
Standards / Compliances
CSA Certified; UL Listed
Current Rating
30 amps
DC Voltage Rating
12 to 250 volts
View Details
Standards / Compliances
UL Listed
Features
Illuminated
AC Voltage Rating
125 volts
View Details