C&K Components Switches - Rocker Switches 7405J19ZQE12

Description
Win Source Part Number: 1215762-7405J19ZQE12 Category: Switches>Rocker Switches Series: 7000 Termination Style: Solder Lug Features: Epoxy Sealed Terminals Package: Bulk Voltage Rating - AC: 120 V Voltage Rating - DC: 28 V Standard Package: 1 Panel Cutout Dimensions: Rectangular - 38.74mm x 16.46mm Circuit: 4PDT Switch Function: Mom-Off-Mom Actuator Type: Concave (Curved) Electrical Life: 40,000 Cycles Color - Actuator/Cap: White Actuator Marking: No Marking Mounting Type: Panel Mount, Snap-In Temperature Range - Operating: -30°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 5A (AC/DC) REACH Status: REACH Affected HTSUS: 8536.50.9065 Mfr: C&K Other Names: -7405J19ZQE12,2266-7 405J19ZQE12 Base Product Number: 7405J
Request a Quote Datasheet
Description
Win Source Part Number: 1215762-7405J19ZQE12 Category: Switches>Rocker Switches Series: 7000 Termination Style: Solder Lug Features: Epoxy Sealed Terminals Package: Bulk Voltage Rating - AC: 120 V Voltage Rating - DC: 28 V Standard Package: 1 Panel Cutout Dimensions: Rectangular - 38.74mm x 16.46mm Circuit: 4PDT Switch Function: Mom-Off-Mom Actuator Type: Concave (Curved) Electrical Life: 40,000 Cycles Color - Actuator/Cap: White Actuator Marking: No Marking Mounting Type: Panel Mount, Snap-In Temperature Range - Operating: -30°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 5A (AC/DC) REACH Status: REACH Affected HTSUS: 8536.50.9065 Mfr: C&K Other Names: -7405J19ZQE12,2266-7 405J19ZQE12 Base Product Number: 7405J
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - Rocker Switches - 1215762-7405J19ZQE12 - Win Source Electronics
Laguna Hills, CA, United States
Switches - Rocker Switches
1215762-7405J19ZQE12
Switches - Rocker Switches 1215762-7405J19ZQE12
Win Source Part Number: 1215762-7405J19ZQE12 Category: Switches>Rocker Switches Series: 7000 Termination Style: Solder Lug Features: Epoxy Sealed Terminals Package: Bulk Voltage Rating - AC: 120 V Voltage Rating - DC: 28 V Standard Package: 1 Panel Cutout Dimensions: Rectangular - 38.74mm x 16.46mm Circuit: 4PDT Switch Function: Mom-Off-Mom Actuator Type: Concave (Curved) Electrical Life: 40,000 Cycles Color - Actuator/Cap: White Actuator Marking: No Marking Mounting Type: Panel Mount, Snap-In Temperature Range - Operating: -30°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 5A (AC/DC) REACH Status: REACH Affected HTSUS: 8536.50.9065 Mfr: C&K Other Names: -7405J19ZQE12,2266-7 405J19ZQE12 Base Product Number: 7405J

Win Source Part Number: 1215762-7405J19ZQE12
Category: Switches>Rocker Switches
Series: 7000
Termination Style: Solder Lug
Features: Epoxy Sealed Terminals
Package: Bulk
Voltage Rating - AC: 120 V
Voltage Rating - DC: 28 V
Standard Package: 1
Panel Cutout Dimensions: Rectangular - 38.74mm x 16.46mm
Circuit: 4PDT
Switch Function: Mom-Off-Mom
Actuator Type: Concave (Curved)
Electrical Life: 40,000 Cycles
Color - Actuator/Cap: White
Actuator Marking: No Marking
Mounting Type: Panel Mount, Snap-In
Temperature Range - Operating: -30°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 5A (AC/DC)
REACH Status: REACH Affected
HTSUS: 8536.50.9065
Mfr: C&K
Other Names: -7405J19ZQE12,2266-7405J19ZQE12
Base Product Number: 7405J

Buy Now Datasheet
Shenzhen, China
Switches - Rocker Switches
7405J19ZQE12
Switches - Rocker Switches 7405J19ZQE12
SWITCH ROCKER 4PDT 5A 120V

SWITCH ROCKER 4PDT 5A 120V

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Toggle Switches Rocker Switches
Product Number 1215762-7405J19ZQE12 7405J19ZQE12
Product Name Switches - Rocker Switches Switches - Rocker Switches
Switch Type Toggle
Pole & Throw Specifications 4PDT 4PDT
Rocker Actuator Concave (Curved)
Switch Function Momentary
Momentary Contact Switch Function Three Position Momentary (Center OFF); Mom-Off-Mom
Unlock Full Specs
to access all available technical data

Similar Products

Combination Single Pole Toggle Switch & 20A Tamper Resistant Duplex Outlet - 71212 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
View Details
Toggle Switches - 2267087-4 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On On
View Details
2 suppliers
Selector switch - NR-22-SWX2 - Festo Corporation
Specs
Switch Type Toggle
View Details
Toggle Switch - 51345928 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details