C&K Components Rocker Switches C121J12S205QA

Description
Rocker Switch SPDT 15A (AC) 125V Panel Mount, Snap-In
Request a Quote Datasheet
Description
Rocker Switch SPDT 15A (AC) 125V Panel Mount, Snap-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker Switches - CKN2048-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
CKN2048-ND
Rocker Switches CKN2048-ND
Rocker Switch SPDT 15A (AC) 125V Panel Mount, Snap-In

Rocker Switch SPDT 15A (AC) 125V Panel Mount, Snap-In

Buy Now Datasheet
Switch,Rocker,SPDT,ON-ON - 70128681 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch,Rocker,SPDT,ON-ON
70128681
Switch,Rocker,SPDT,ON-ON 70128681
10^9 Ohms (Min.) Insulation Resistance, Power Rocker Switches Contact Rating: 15 A @ 125 VAC; 10 A @ 250 VAC. Housing and Actuator: Nylon, black. Movable Contact: Copper, silver-plated. Contacts and Terminals: Copper, silver-plated (15 amp models, copper). Electrical Life: 10,000 make-and-break cycles at full load. Dielectric Strength: 2500 V RMS min. at sea level. All models UL, CSA.

10^9 Ohms (Min.) Insulation Resistance, Power Rocker Switches
Contact Rating: 15 A @ 125 VAC; 10 A @ 250 VAC. Housing and Actuator: Nylon, black. Movable Contact: Copper, silver-plated. Contacts and Terminals: Copper, silver-plated (15 amp models, copper). Electrical Life: 10,000 make-and-break cycles at full load. Dielectric Strength: 2500 V RMS min. at sea level. All models UL, CSA.

Supplier's Site
Switches - Rocker Switches C121J12S205QA
SWITCH ROCKER SPDT 15A 125V

SWITCH ROCKER SPDT 15A 125V

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Rocker Switches Rocker Switches Rocker Switches
Product Number CKN2048-ND 70128681 C121J12S205QA
Product Name Rocker Switches Switch,Rocker,SPDT,ON-ON Switches - Rocker Switches
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications Single Pole, Double Throw Single Pole, Double Throw Single Pole, Double Throw; SPDT
Terminal Type Quick Connect / Blade Quick Connect / Blade Quick Connect - 0.250\" (6.3mm)
Standards / Compliances RoHS; CSA Certified; UL Listed UL Listed CSA Certified; UL Listed
Unlock Full Specs
to access all available technical data

Similar Products

Switches - MMP-SW-30A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Standards / Compliances CSA Certified; UL Listed
Current Rating 30 amps
DC Voltage Rating 12 to 250 volts
View Details
Rocker Switches - 665871 - RS Components, Ltd.
RS Components, Ltd.
Specs
Momentary Contact Switch Function On-off-on
Pole & Throw Specifications Single Pole, Double Throw
Terminal Type Quick connect
View Details