C&K Components Rocker Switches CR101J12S215QF

Description
Rocker Switch SPDT 16A (AC) 125V Panel Mount, Snap-In
Request a Quote Datasheet
Description
Rocker Switch SPDT 16A (AC) 125V Panel Mount, Snap-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker Switches - 401-1301-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
401-1301-ND
Rocker Switches 401-1301-ND
Rocker Switch SPDT 16A (AC) 125V Panel Mount, Snap-In

Rocker Switch SPDT 16A (AC) 125V Panel Mount, Snap-In

Buy Now Datasheet
Switch, Rocker Switch, SPDT, ON-NONE-ON, BLACK Actuator, QUICK CONNECT - 70128124 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, Rocker Switch, SPDT, ON-NONE-ON, BLACK Actuator, QUICK CONNECT
70128124
Switch, Rocker Switch, SPDT, ON-NONE-ON, BLACK Actuator, QUICK CONNECT 70128124
Contact Rating: 16 A @ 125 VAC, 1/3 HP: 10 A @ 250 VAC, 1/2 HP. Electrical Life: 10,000 make and break cycles at full load. Housing and Actuator: 6/6 nylon, black matte finish. Center Contacts and Terminals: Silver plated, copper alloy. End Contacts: Silver plated. Dielectric Strength: 1,500 V RMS @ sea level.

Contact Rating: 16 A @ 125 VAC, 1/3 HP: 10 A @ 250 VAC, 1/2 HP. Electrical Life: 10,000 make and break cycles at full load. Housing and Actuator: 6/6 nylon, black matte finish. Center Contacts and Terminals: Silver plated, copper alloy. End Contacts: Silver plated. Dielectric Strength: 1,500 V RMS @ sea level.

Supplier's Site
Switches - Rocker Switches CR101J12S215QF
SWITCH ROCKER SPDT 16A 125V

SWITCH ROCKER SPDT 16A 125V

Supplier's Site
Rocker Switch, Spdt, 16A, 125Vac, Black; Switch Operation C&k Components - 34AH7792 - Newark, An Avnet Company
Chicago, IL, United States
Rocker Switch, Spdt, 16A, 125Vac, Black; Switch Operation C&k Components
34AH7792
Rocker Switch, Spdt, 16A, 125Vac, Black; Switch Operation C&k Components 34AH7792
ROCKER SWITCH, SPDT, 16A, 125VAC, BLACK; Switch Operation:On-None-On ; Contact Configuration:SPDT; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:CR Series; Contact Voltage VDC:- RoHS Compliant: Yes

ROCKER SWITCH, SPDT, 16A, 125VAC, BLACK; Switch Operation:On-None-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:CR Series; Contact Voltage VDC:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Rocker Switches Rocker Switches Rocker Switches Rocker Switches
Product Number 401-1301-ND 70128124 CR101J12S215QF 34AH7792
Product Name Rocker Switches Switch, Rocker Switch, SPDT, ON-NONE-ON, BLACK Actuator, QUICK CONNECT Switches - Rocker Switches Rocker Switch, Spdt, 16A, 125Vac, Black; Switch Operation C&k Components
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications Single Pole, Double Throw Single Pole, Double Throw Single Pole, Double Throw; SPDT Single Pole, Double Throw; SPDT
Terminal Type Quick Connect / Blade Quick Connect / Blade Quick Connect - 0.187\" (4.7mm)
Standards / Compliances UL Listed CSA Certified; UL Listed UL Listed RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Switch, SPDT, rocker - K122283A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Pole & Throw Specifications Single Pole, Double Throw
View Details
RS/QS Rocker Switch Modules -  - Sensata Technologies
Sensata Technologies
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
Mechanical Life 1.00E6
View Details
Sealed Rocker Switches - K5 - OTTO Controls
Specs
Switch Function Momentary
Maintained Contact Switch Function Three Position (Center OFF); Three Position (No Center OFF)
Momentary Contact Switch Function Momentary OFF; Three Position Momentary (Center OFF); Three Position Momentary (Center NEUTRAL)
View Details