C&K Components Rocker Switches C222J12S205PQF

Description
Rocker Switch DPST 15A (AC) 125V Panel Mount, Snap-In
Request a Quote Datasheet
Description
Rocker Switch DPST 15A (AC) 125V Panel Mount, Snap-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker Switches - CKN2051-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
CKN2051-ND
Rocker Switches CKN2051-ND
Rocker Switch DPST 15A (AC) 125V Panel Mount, Snap-In

Rocker Switch DPST 15A (AC) 125V Panel Mount, Snap-In

Buy Now Datasheet
Switches - Rocker Switches C222J12S205PQF
SWITCH ROCKER DPST 15A 125V

SWITCH ROCKER DPST 15A 125V

Supplier's Site
Switch, Rocker, DPST,ON-OFF - 70128621 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, Rocker, DPST,ON-OFF
70128621
Switch, Rocker, DPST,ON-OFF 70128621
(STD.) Quick Connect Terminal Style, (STD.) Snap-In Mounting Style, Power Rocker Switches Contact Rating: 15 A @ 125 VAC; 10 A @ 250 VAC. Housing and Actuator: Nylon, black. Movable Contact: Copper, silver-plated. Contacts and Terminals: Copper, silver-plated (15 amp models, copper). Electrical Life: 10,000 make-and-break cycles at full load. Dielectric Strength: 2500 V RMS min. at sea level. All models UL, CSA. Snap-in mounting.

(STD.) Quick Connect Terminal Style, (STD.) Snap-In Mounting Style, Power Rocker Switches
Contact Rating: 15 A @ 125 VAC; 10 A @ 250 VAC. Housing and Actuator: Nylon, black. Movable Contact: Copper, silver-plated. Contacts and Terminals: Copper, silver-plated (15 amp models, copper). Electrical Life: 10,000 make-and-break cycles at full load. Dielectric Strength: 2500 V RMS min. at sea level. All models UL, CSA.
Snap-in mounting.

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc.
Product Category Rocker Switches Rocker Switches Rocker Switches
Product Number CKN2051-ND C222J12S205PQF 70128621
Product Name Rocker Switches Switches - Rocker Switches Switch, Rocker, DPST,ON-OFF
Switch Function Maintained
Maintained Contact Switch Function ON/OFF ON/OFF
Pole & Throw Specifications Double Pole, Single Throw Double Pole, Single Throw; DPST Double Pole, Single Throw
Terminal Type Quick Connect / Blade Quick Connect - 0.250\" (6.3mm) Quick Connect / Blade
Standards / Compliances RoHS; CSA Certified; UL Listed CSA Certified; UL Listed CSA Certified; UL Listed
Unlock Full Specs
to access all available technical data

Similar Products

High Inrush 10 & 16 AMP Rocker - JWL21BAA-A - NKK Switches
Specs
Rocker Actuator Concave (Curved)
Maintained Contact Switch Function ON/OFF
Momentary Contact Switch Function On-Off
View Details
4 suppliers
Switches - MMP-SWL-20A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Current Rating 20 amps
DC Voltage Rating 12 volts
View Details
RS/QS Rocker Switch Modules -  - Sensata Technologies
Sensata Technologies
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
Mechanical Life 1.00E6
View Details
Switch, SPDT, rocker - K122283A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Pole & Throw Specifications Single Pole, Double Throw
View Details