C&K Components Rocker Switches D102J12S215PQA

Description
Rocker Switch SPST 4A (AC) 125V Panel Mount, Snap-In
Request a Quote Datasheet
Description
Rocker Switch SPST 4A (AC) 125V Panel Mount, Snap-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker Switches - CKN1819-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
CKN1819-ND
Rocker Switches CKN1819-ND
Rocker Switch SPST 4A (AC) 125V Panel Mount, Snap-In

Rocker Switch SPST 4A (AC) 125V Panel Mount, Snap-In

Buy Now Datasheet
Switches - Rocker Switches D102J12S215PQA
SWITCH ROCKER SPST 4A 125V

SWITCH ROCKER SPST 4A 125V

Supplier's Site
Rocker Switch, Spst, 4A, 125Vac, Black; Switch Operation C&k Components - 34AH9029 - Newark, An Avnet Company
Chicago, IL, United States
Rocker Switch, Spst, 4A, 125Vac, Black; Switch Operation C&k Components
34AH9029
Rocker Switch, Spst, 4A, 125Vac, Black; Switch Operation C&k Components 34AH9029
ROCKER SWITCH, SPST, 4A, 125VAC, BLACK; Switch Operation:On-None-Of f; Contact Configuration:SPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:D Series; Contact Voltage VDC:30VRoHS Compliant: Yes

ROCKER SWITCH, SPST, 4A, 125VAC, BLACK; Switch Operation:On-None-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:D Series; Contact Voltage VDC:30VRoHS Compliant: Yes

Supplier's Site
Switch, Rocker; Miniature Power; D Series - 4 Amp @ 125 VAC; SPST; On-None-Off - 70128713 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, Rocker; Miniature Power; D Series - 4 Amp @ 125 VAC; SPST; On-None-Off
70128713
Switch, Rocker; Miniature Power; D Series - 4 Amp @ 125 VAC; SPST; On-None-Off 70128713
Contact Rating: 10 A @ 125 VAC; 5 A @ 250 VAC, UL/CSA; 10 (8) A @ 125 VAC; 5 (3) A @ 250 VAC, T85, VDE. Actuator: Nylon, black with on/off markings. Housing: Nylon, black. Movable Contacts: Coin silver, silver-plated. Stationary Contacts and Terminals: Copper, silver-plated. Mounting Hole: SPDT and SPST — 0.754" (19.40) × 0.508" (12.90) for 0.073" (1.85) thick panel; DPDT — 0.754" (19.40) × 0.587" (22.53) for 0.073" (1.85) thick panel.

Contact Rating: 10 A @ 125 VAC; 5 A @ 250 VAC, UL/CSA; 10 (8) A @ 125 VAC; 5 (3) A @ 250 VAC, T85, VDE. Actuator: Nylon, black with on/off markings. Housing: Nylon, black. Movable Contacts: Coin silver, silver-plated. Stationary Contacts and Terminals: Copper, silver-plated. Mounting Hole: SPDT and SPST — 0.754" (19.40) × 0.508" (12.90) for 0.073" (1.85) thick panel; DPDT — 0.754" (19.40) × 0.587" (22.53) for 0.073" (1.85) thick panel.

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Allied Electronics, Inc.
Product Category Rocker Switches Rocker Switches Rocker Switches Rocker Switches
Product Number CKN1819-ND D102J12S215PQA 34AH9029 70128713
Product Name Rocker Switches Switches - Rocker Switches Rocker Switch, Spst, 4A, 125Vac, Black; Switch Operation C&k Components Switch, Rocker; Miniature Power; D Series - 4 Amp @ 125 VAC; SPST; On-None-Off
Switch Function Maintained
Maintained Contact Switch Function ON/OFF ON/OFF
Pole & Throw Specifications Single Pole, Single Throw Single Pole, Single Throw; SPST Single Pole, Single Throw; SPST Single Pole, Single Throw
Terminal Type Quick Connect / Blade Quick Connect - 0.187\" (4.7mm) Quick Connect / Blade
Standards / Compliances UL Listed UL Listed UL Listed
Unlock Full Specs
to access all available technical data

Similar Products

Switch, SPDT, rocker - K122283A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Pole & Throw Specifications Single Pole, Double Throw
View Details
RS/QS Rocker Switch Modules -  - Sensata Technologies
Sensata Technologies
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
Mechanical Life 1.00E6
View Details
Sealed Snap In Rocker - K4 - OTTO Controls
Specs
Switch Function Momentary
Maintained Contact Switch Function Three Position (Center OFF); Three Position (No Center OFF)
Momentary Contact Switch Function Momentary OFF; Three Position Momentary (Center OFF); Three Position Momentary (Center NEUTRAL)
View Details