SWITCH ROCKER 3PDT 0.4VA 20V
| Acme Chip Technology Co., Limited | |
|---|---|
| Product Category | Rocker Switches |
| Product Number | 7303J21ZBE22 |
| Product Name | Switches - Rocker Switches |
| Rocker Actuator | Paddle; Paddle |
| Maintained Contact Switch Function | ON/OFF |
| Momentary Contact Switch Function | On-Off-On |
| Pole & Throw Specifications | 3PDT |
| Terminal Type | Solder Terminals; Solder Lug |