C&K Components Switches - Rocker Switches 7405J3CGE2

Description
Win Source Part Number: 1040011-7405J3CGE2 Category: Switches>Rocker Switches Series: 7000 Termination Style: PC Pin Features: Epoxy Sealed Terminals Package: Bulk Voltage Rating - AC: 120 V Voltage Rating - DC: 28 V Standard Package: 36 Circuit: 4PDT Switch Function: Mom-Off-Mom Actuator Type: Concave (Standard V) Electrical Life: 40,000 Cycles Color - Actuator/Cap: Black Actuator Marking: No Marking Mounting Type: Through Hole Temperature Range - Operating: -30°C ~ 85°C Alternative Parts (Cross-Reference): M2042TNW01-DA; U41J2ZGE3; 7401J50AV2QE2; 7401J1V9ME2; ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 5A (AC/DC) REACH Status: REACH Affected HTSUS: 8536.50.9065 Mfr: C&K Other Names: -7405J3CGE2 Base Product Number: 7405J
Request a Quote Datasheet
Description
Win Source Part Number: 1040011-7405J3CGE2 Category: Switches>Rocker Switches Series: 7000 Termination Style: PC Pin Features: Epoxy Sealed Terminals Package: Bulk Voltage Rating - AC: 120 V Voltage Rating - DC: 28 V Standard Package: 36 Circuit: 4PDT Switch Function: Mom-Off-Mom Actuator Type: Concave (Standard V) Electrical Life: 40,000 Cycles Color - Actuator/Cap: Black Actuator Marking: No Marking Mounting Type: Through Hole Temperature Range - Operating: -30°C ~ 85°C Alternative Parts (Cross-Reference): M2042TNW01-DA; U41J2ZGE3; 7401J50AV2QE2; 7401J1V9ME2; ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 5A (AC/DC) REACH Status: REACH Affected HTSUS: 8536.50.9065 Mfr: C&K Other Names: -7405J3CGE2 Base Product Number: 7405J
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - Rocker Switches - 1040011-7405J3CGE2 - Win Source Electronics
Laguna Hills, CA, United States
Switches - Rocker Switches
1040011-7405J3CGE2
Switches - Rocker Switches 1040011-7405J3CGE2
Win Source Part Number: 1040011-7405J3CGE2 Category: Switches>Rocker Switches Series: 7000 Termination Style: PC Pin Features: Epoxy Sealed Terminals Package: Bulk Voltage Rating - AC: 120 V Voltage Rating - DC: 28 V Standard Package: 36 Circuit: 4PDT Switch Function: Mom-Off-Mom Actuator Type: Concave (Standard V) Electrical Life: 40,000 Cycles Color - Actuator/Cap: Black Actuator Marking: No Marking Mounting Type: Through Hole Temperature Range - Operating: -30°C ~ 85°C Alternative Parts (Cross-Reference): M2042TNW01-DA; U41J2ZGE3; 7401J50AV2QE2; 7401J1V9ME2; ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 5A (AC/DC) REACH Status: REACH Affected HTSUS: 8536.50.9065 Mfr: C&K Other Names: -7405J3CGE2 Base Product Number: 7405J

Win Source Part Number: 1040011-7405J3CGE2
Category: Switches>Rocker Switches
Series: 7000
Termination Style: PC Pin
Features: Epoxy Sealed Terminals
Package: Bulk
Voltage Rating - AC: 120 V
Voltage Rating - DC: 28 V
Standard Package: 36
Circuit: 4PDT
Switch Function: Mom-Off-Mom
Actuator Type: Concave (Standard V)
Electrical Life: 40,000 Cycles
Color - Actuator/Cap: Black
Actuator Marking: No Marking
Mounting Type: Through Hole
Temperature Range - Operating: -30°C ~ 85°C
Alternative Parts (Cross-Reference): M2042TNW01-DA; U41J2ZGE3; 7401J50AV2QE2; 7401J1V9ME2;
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 5A (AC/DC)
REACH Status: REACH Affected
HTSUS: 8536.50.9065
Mfr: C&K
Other Names: -7405J3CGE2
Base Product Number: 7405J

Buy Now Datasheet
Shenzhen, China
Switches - Rocker Switches
7405J3CGE2
Switches - Rocker Switches 7405J3CGE2
SWITCH ROCKER 4PDT 5A 120V

SWITCH ROCKER 4PDT 5A 120V

Supplier's Site
Rocker C&k Components - 37AH7073 - Newark, An Avnet Company
Chicago, IL, United States
Rocker C&k Components
37AH7073
Rocker C&k Components 37AH7073
ROCKER

ROCKER

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Toggle Switches Rocker Switches Rocker Switches
Product Number 1040011-7405J3CGE2 7405J3CGE2 37AH7073
Product Name Switches - Rocker Switches Switches - Rocker Switches Rocker C&k Components
Switch Type Toggle
Pole & Throw Specifications 4PDT 4PDT
Rocker Actuator Concave (Standard V) Rocker
Switch Function Momentary
Momentary Contact Switch Function Three Position Momentary (Center OFF); Mom-Off-Mom
Unlock Full Specs
to access all available technical data

Similar Products

T1 Custom Sealed Toggle Switches - T1 - OTTO Controls
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle; Lever lockout
Features Dustproof; Weather resistant or waterproof
View Details
Toggle Switch - 10370061 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
15 Amp 3 Way Self-Grounding Toggle Switch, Residential Grade - 1002S - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details