C&K Components Rocker Switches C221J12S205QA

Description
Rocker Switch DPDT 15A (AC) 125V Panel Mount, Snap-In
Request a Quote Datasheet
Description
Rocker Switch DPDT 15A (AC) 125V Panel Mount, Snap-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker Switches - CKN2050-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
CKN2050-ND
Rocker Switches CKN2050-ND
Rocker Switch DPDT 15A (AC) 125V Panel Mount, Snap-In

Rocker Switch DPDT 15A (AC) 125V Panel Mount, Snap-In

Buy Now Datasheet
Shenzhen, China
Switches - Rocker Switches
C221J12S205QA
Switches - Rocker Switches C221J12S205QA
SWITCH ROCKER DPDT 15A 125V

SWITCH ROCKER DPDT 15A 125V

Supplier's Site
Switch, Rocker, DPDT,ON-ON - 70128619 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, Rocker, DPDT,ON-ON
70128619
Switch, Rocker, DPDT,ON-ON 70128619
125⁄250 VAC, C&K C Series Power Rocker Switches Contact Rating: 15 A @ 125 VAC; 10 A @ 250 VAC. Housing and Actuator: Nylon, black. Movable Contact: Copper, silver-plated. Contacts and Terminals: Copper, silver-plated (15 amp models, copper). Electrical Life: 10,000 make-and-break cycles at full load. Dielectric Strength: 2500 V RMS min. at sea level. All models UL, CSA. Power rocker switch with silver contact material.

125⁄250 VAC, C&K C Series Power Rocker Switches
Contact Rating: 15 A @ 125 VAC; 10 A @ 250 VAC. Housing and Actuator: Nylon, black. Movable Contact: Copper, silver-plated. Contacts and Terminals: Copper, silver-plated (15 amp models, copper). Electrical Life: 10,000 make-and-break cycles at full load. Dielectric Strength: 2500 V RMS min. at sea level. All models UL, CSA.
Power rocker switch with silver contact material.

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Allied Electronics, Inc.
Product Category Rocker Switches Rocker Switches Rocker Switches
Product Number CKN2050-ND C221J12S205QA 70128619
Product Name Rocker Switches Switches - Rocker Switches Switch, Rocker, DPDT,ON-ON
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications Double Pole, Double Throw Double Pole, Double Throw; DPDT Double Pole, Double Throw
Terminal Type Quick Connect / Blade Quick Connect - 0.250\" (6.3mm) Quick Connect / Blade
Standards / Compliances RoHS; CSA Certified; UL Listed CSA Certified; UL Listed CSA Certified; UL Listed
Unlock Full Specs
to access all available technical data

Similar Products

Indicator Lights - K3P - OTTO Controls
Specs
Features Dustproof; Weather resistant or waterproof
Operating Temperature -40 to 185 F (-40 to 85 C)
Actuator Material Plastic
View Details
Switches - MMP-SW-30A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Standards / Compliances CSA Certified; UL Listed
Current Rating 30 amps
DC Voltage Rating 12 to 250 volts
View Details
15 Amp 4 Way Self-Grounding Decorative Switch, Residential Grade - 1006S - Suzhou Ele Mfg Co., Ltd.
Specs
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
Length / Diameter 4.17 inch (106 mm)
View Details