C&K Components Switches - Rocker Switches CN202J12S215Q

Description
SWITCH ROCKER DPST 16A 125V
Description
SWITCH ROCKER DPST 16A 125V

Suppliers

Company
Product
Description
Supplier Links
Switches - Rocker Switches CN202J12S215Q
SWITCH ROCKER DPST 16A 125V

SWITCH ROCKER DPST 16A 125V

Supplier's Site
Switch, Rocker; DPST; 16 A @ 125 VAC, 10 A @ 250 VAC; 125/250; On-Off; Silver - 70128132 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, Rocker; DPST; 16 A @ 125 VAC, 10 A @ 250 VAC; 125/250; On-Off; Silver
70128132
Switch, Rocker; DPST; 16 A @ 125 VAC, 10 A @ 250 VAC; 125/250; On-Off; Silver 70128132
DPST Contact Form, Silver Contact , C&K CN Series Double Pole Power Rocker Switches Contact Rating: 16 A @ 125 VAC, 1⁄3 HP: 10 A @ 250 VAC, 1⁄2 HP. Electrical Life: 10,000 make and break cycles at full load. Housing and Actuator: 6/6 nylon, black matte finish. Center Contacts and Terminals: Silver plated, copper alloy. End Contacts: Silver plated. Dielectric Strength: 1,500 V RMS @ sea level. 125⁄250 VAC voltage rating.

DPST Contact Form, Silver Contact , C&K CN Series Double Pole Power Rocker Switches
Contact Rating: 16 A @ 125 VAC, 1⁄3 HP: 10 A @ 250 VAC, 1⁄2 HP. Electrical Life: 10,000 make and break cycles at full load. Housing and Actuator: 6/6 nylon, black matte finish. Center Contacts and Terminals: Silver plated, copper alloy. End Contacts: Silver plated. Dielectric Strength: 1,500 V RMS @ sea level.
125⁄250 VAC voltage rating.

Supplier's Site
Rocker C&k Components - 34AH7381 - Newark, An Avnet Company
Chicago, IL, United States
Rocker C&k Components
34AH7381
Rocker C&k Components 34AH7381
ROCKER

ROCKER

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc. Newark, An Avnet Company
Product Category Rocker Switches Rocker Switches Rocker Switches
Product Number CN202J12S215Q 70128132 34AH7381
Product Name Switches - Rocker Switches Switch, Rocker; DPST; 16 A @ 125 VAC, 10 A @ 250 VAC; 125/250; On-Off; Silver Rocker C&k Components
Rocker Actuator Concave (Curved) Rocker
Maintained Contact Switch Function ON/OFF
Momentary Contact Switch Function On-Off On-None-Off
Pole & Throw Specifications Double Pole, Single Throw; DPST Double Pole, Single Throw
Terminal Type Quick Connect - 0.187\" (4.7mm) Quick Connect / Blade
Unlock Full Specs
to access all available technical data

Similar Products

Switch, SPDT, rocker - K122283A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Pole & Throw Specifications Single Pole, Double Throw
View Details
RS/QS Rocker Switch Modules -  - Sensata Technologies
Sensata Technologies
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
Mechanical Life 1.00E6
View Details
Sealed Snap In Rocker - K4 - OTTO Controls
Specs
Switch Function Momentary
Maintained Contact Switch Function Three Position (Center OFF); Three Position (No Center OFF)
Momentary Contact Switch Function Momentary OFF; Three Position Momentary (Center OFF); Three Position Momentary (Center NEUTRAL)
View Details