SWITCH ROCKER 4PDT 5A 120V
| Acme Chip Technology Co., Limited | |
|---|---|
| Product Category | Rocker Switches |
| Product Number | 7405J3CQE2 |
| Product Name | Switches - Rocker Switches |
| Rocker Actuator | Concave (Standard V) |
| Switch Function | Momentary |
| Momentary Contact Switch Function | Three Position Momentary (Center OFF); Mom-Off-Mom |
| Pole & Throw Specifications | 4PDT |
| Terminal Type | PC Pin |