SWITCH ROCKER SPDT 4A 125V
| Shenzhen Shengyu Electronics Technology Limited | |
|---|---|
| Product Category | Rocker Switches |
| Product Number | D105J12B205NQA |
| Product Name | Switches - Rocker Switches |
| Rocker Actuator | Concave (Curved) |
| Switch Function | Momentary |
| Momentary Contact Switch Function | Three Position Momentary (Center OFF); Mom-Off-Mom |
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT |
| Terminal Type | Quick Connect - 0.187\" (4.7mm) |