SWITCH ROCKER SPST 16A 125V
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Rocker Switches | Rocker Switches |
| Product Number | CM102J12S405PQA | 34AH7345 |
| Product Name | Switches - Rocker Switches | Rocker C&k Components |
| Rocker Actuator | Concave (Curved) | Rocker |
| Maintained Contact Switch Function | ON/OFF | |
| Momentary Contact Switch Function | On-Off | |
| Pole & Throw Specifications | Single Pole, Single Throw; SPST | |
| Terminal Type | Quick Connect - 0.250\" (6.3mm) |