Rocker Switch SPST 16A (AC) 125V Panel Mount, Snap-In
Win Source Part Number: 1376319-CR102J12S215
Category: Switches - Rocker Switches
Temperature Range - Operating: -20°C ~ 85°C
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
Mfr: C&K
Series: CR
Package: Tray
Product Status: Active
Base Product Number: CR102J
Mounting Type: Panel Mount, Snap-In
HTSUS: 8536.50.9065
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 16A (AC)
Circuit: SPST
Switch Function: On-Off
Voltage Rating - AC: 125 V
Actuator Type: Round
Color - Actuator/Cap: Black
Actuator Marking: No Marking
Termination Style: Quick Connect - 0.187" (4.7mm)
Panel Cutout Dimensions: Circular - 20.20mm Dia
Electrical Life: 10,000 Cycles
Contact Rating: 16 A @ 125 VAC, 1/3 HP: 10 A @ 250 VAC, 1/2 HP. Electrical Life: 10,000 make and break cycles at full load. Housing and Actuator: 6/6 nylon, black matte finish. Center Contacts and Terminals: Silver plated, copper alloy. End Contacts: Silver plated. Dielectric Strength: 1,500 V RMS @ sea level.
ROCKER SWITCH, SPST, 16A, 125VAC, BLACK; Switch Operation:On-None-Of
SWITCH ROCKER SPST 16A 125V
SWITCH ROCKER SPST 16A 125V
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | Allied Electronics, Inc. | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Rocker Switches | Rocker Switches | Rocker Switches | Toggle Switches | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | 401-1303-ND | 1558941 | 1558941P | 1376319-CR102J12S215QF | 70128125 | 34AH7804 | CR102J12S215QF | CR102J12S215QF |
| Product Name | Rocker Switches | Rocker Switches | Rocker Switches | Switches - Rocker Switches | Switch, Miniature Rocker, SPST, ON-OFF,16 A @ 125 VAC, 1/3 HP | Rocker Switch, Spst, 16A, 125Vac, Black; Switch Operation C&k Components | Rocker Switches | Switches - Rocker Switches |
| Switch Function | Maintained | Maintained | ||||||
| Maintained Contact Switch Function | ON/OFF | ON/OFF | ON/OFF | |||||
| Pole & Throw Specifications | Single Pole, Single Throw | Single Pole, Single Throw | Single Pole, Single Throw | SPST | Single Pole, Single Throw | Single Pole, Single Throw; SPST | Single Pole, Single Throw; SPST | |
| Terminal Type | Quick Connect / Blade | Quick connect | Quick Connect / Blade | Quick Connect - 0.187" (4.7mm) | Quick Connect - 0.187\" (4.7mm) | |||
| Standards / Compliances | UL Listed | RoHS | RoHS | UL Listed | UL Listed |