Rocker Switch SPST 16A (AC) 125V Panel Mount, Snap-In
SWITCH ROCKER SPST 16A 125V
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | 108-CR102J25S215QF-ND | 1558951P | 1558842 | 34AH7808 | CR102J25S215QF |
| Product Name | Rocker Switches | Rocker Switches | Rocker Switches | Rocker C&k Components | Switches - Rocker Switches |
| Switch Function | Maintained | Maintained | |||
| Maintained Contact Switch Function | ON/OFF | ON/OFF | ON/OFF | ||
| Pole & Throw Specifications | Single Pole, Single Throw | Single Pole, Single Throw | Single Pole, Single Throw | Single Pole, Single Throw; SPST | |
| Terminal Type | Quick Connect / Blade | Quick connect | Quick Connect - 0.187\" (4.7mm) | ||
| Standards / Compliances | UL Listed | RoHS | RoHS | UL Listed |