C&K Components Rocker Switches D105J12S205QA

Description
Rocker Switch SPDT 4A (AC) 125V Panel Mount, Snap-In
Request a Quote Datasheet
Description
Rocker Switch SPDT 4A (AC) 125V Panel Mount, Snap-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker Switches - CKC2022-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
CKC2022-ND
Rocker Switches CKC2022-ND
Rocker Switch SPDT 4A (AC) 125V Panel Mount, Snap-In

Rocker Switch SPDT 4A (AC) 125V Panel Mount, Snap-In

Buy Now Datasheet
Switch, Rocker, Spdt, 4A, 125Vac, Black; Switch Operation C&k Components - 39M0417 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rocker, Spdt, 4A, 125Vac, Black; Switch Operation C&k Components
39M0417
Switch, Rocker, Spdt, 4A, 125Vac, Black; Switch Operation C&k Components 39M0417
SWITCH, ROCKER, SPDT, 4A, 125VAC, BLACK; Switch Operation:(On)-Off-( On); Contact Configuration:SPDT; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:D Series RoHS Compliant: Yes

SWITCH, ROCKER, SPDT, 4A, 125VAC, BLACK; Switch Operation:(On)-Off-(On); Contact Configuration:SPDT; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:D Series RoHS Compliant: Yes

Supplier's Site
Switch, Rocker; Miniature Power; D Series - 4 Amp @ 125 VAC; SPDT; Mom.-Off-Mom. - 70128144 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, Rocker; Miniature Power; D Series - 4 Amp @ 125 VAC; SPDT; Mom.-Off-Mom.
70128144
Switch, Rocker; Miniature Power; D Series - 4 Amp @ 125 VAC; SPDT; Mom.-Off-Mom. 70128144
Contact Rating: 10 A @ 125 VAC; 5 A @ 250 VAC, UL/CSA; 10 (8) A @ 125 VAC; 5 (3) A @ 250 VAC, T85, VDE. Actuator: Nylon, black with on/off markings. Housing: Nylon, black. Movable Contacts: Coin silver, silver-plated. Stationary Contacts and Terminals: Copper, silver-plated. Mounting Hole: SPDT and SPST — 0.754" (19.40) × 0.508" (12.90) for 0.073" (1.85) thick panel; DPDT — 0.754" (19.40) × 0.587" (22.53) for 0.073" (1.85) thick panel.

Contact Rating: 10 A @ 125 VAC; 5 A @ 250 VAC, UL/CSA; 10 (8) A @ 125 VAC; 5 (3) A @ 250 VAC, T85, VDE. Actuator: Nylon, black with on/off markings. Housing: Nylon, black. Movable Contacts: Coin silver, silver-plated. Stationary Contacts and Terminals: Copper, silver-plated. Mounting Hole: SPDT and SPST — 0.754" (19.40) × 0.508" (12.90) for 0.073" (1.85) thick panel; DPDT — 0.754" (19.40) × 0.587" (22.53) for 0.073" (1.85) thick panel.

Supplier's Site
Switches - Rocker Switches D105J12S205QA
SWITCH ROCKER SPDT 4A 125V

SWITCH ROCKER SPDT 4A 125V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Rocker Switches Rocker Switches Rocker Switches Rocker Switches
Product Number CKC2022-ND 39M0417 70128144 D105J12S205QA
Product Name Rocker Switches Switch, Rocker, Spdt, 4A, 125Vac, Black; Switch Operation C&k Components Switch, Rocker; Miniature Power; D Series - 4 Amp @ 125 VAC; SPDT; Mom.-Off-Mom. Switches - Rocker Switches
Switch Function Momentary Momentary Momentary
Momentary Contact Switch Function Three Position Momentary (Center OFF) Three Position Momentary (Center OFF); Mom-Off-Mom
Pole & Throw Specifications Single Pole, Double Throw Single Pole, Double Throw; SPDT Single Pole, Double Throw Single Pole, Double Throw; SPDT
Terminal Type Quick Connect / Blade Quick Connect / Blade Quick Connect - 0.187\" (4.7mm)
Standards / Compliances UL Listed RoHS UL Listed UL Listed
Unlock Full Specs
to access all available technical data

Similar Products

Switch, SPDT, rocker - K122283A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Pole & Throw Specifications Single Pole, Double Throw
View Details
RS/QS Rocker Switch Modules -  - Sensata Technologies
Sensata Technologies
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
Mechanical Life 1.00E6
View Details
Indicator Lights - K3P - OTTO Controls
Specs
Features Dustproof; Weather resistant or waterproof
Operating Temperature -40 to 185 F (-40 to 85 C)
Actuator Material Plastic
View Details