C&K Components Rocker Switches CL102J72S205QA

Description
Rocker Switch SPST 16A (AC) 125V Panel Mount, Snap-In
Request a Quote Datasheet
Description
Rocker Switch SPST 16A (AC) 125V Panel Mount, Snap-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker Switches - CKN12102-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
CKN12102-ND
Rocker Switches CKN12102-ND
Rocker Switch SPST 16A (AC) 125V Panel Mount, Snap-In

Rocker Switch SPST 16A (AC) 125V Panel Mount, Snap-In

Buy Now Datasheet
Rocker Sw, Spst, 16A, 125Vac, Panel; Switch Operation C&k Components - 34AH7313 - Newark, An Avnet Company
Chicago, IL, United States
Rocker Sw, Spst, 16A, 125Vac, Panel; Switch Operation C&k Components
34AH7313
Rocker Sw, Spst, 16A, 125Vac, Panel; Switch Operation C&k Components 34AH7313
ROCKER SW, SPST, 16A, 125VAC, PANEL; Switch Operation:On-None-Of f; Contact Configuration:SPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:CL Series; Contact Voltage VAC:125V RoHS Compliant: Yes

ROCKER SW, SPST, 16A, 125VAC, PANEL; Switch Operation:On-None-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:CL Series; Contact Voltage VAC:125V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Rocker Switches Rocker Switches
Product Number CKN12102-ND 34AH7313
Product Name Rocker Switches Rocker Sw, Spst, 16A, 125Vac, Panel; Switch Operation C&k Components
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications Single Pole, Single Throw Single Pole, Single Throw; SPST
Terminal Type Quick Connect / Blade
Standards / Compliances UL Listed RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Rocker Actuator Concave (Standard V)
Switch Function Momentary
Momentary Contact Switch Function Three Position Momentary (Center OFF); Mom-Off-Mom
View Details
Rocker Switches - 665871 - RS Components, Ltd.
RS Components, Ltd.
Specs
Momentary Contact Switch Function On-off-on
Pole & Throw Specifications Single Pole, Double Throw
Terminal Type Quick connect
View Details
A8GS Remote Reset Rocker Switch - A8GS-S1305 - Aratas America LLC
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Single Pole, Single Throw; SPST
Terminal Type CT Connector
View Details
3 suppliers