C&K Components Rocker Switches 7401J11ZQE22

Description
Rocker Switch 4PDT 5A (AC/DC) 120V Panel Mount, Snap-In
Request a Quote Datasheet
Description
Rocker Switch 4PDT 5A (AC/DC) 120V Panel Mount, Snap-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker Switches - CKN2045-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
CKN2045-ND
Rocker Switches CKN2045-ND
Rocker Switch 4PDT 5A (AC/DC) 120V Panel Mount, Snap-In

Rocker Switch 4PDT 5A (AC/DC) 120V Panel Mount, Snap-In

Buy Now Datasheet
Rocker Switch, 4Pdt, 5A, 120V, Black; Illumination C&k Components - 82AC4209 - Newark, An Avnet Company
Chicago, IL, United States
Rocker Switch, 4Pdt, 5A, 120V, Black; Illumination C&k Components
82AC4209
Rocker Switch, 4Pdt, 5A, 120V, Black; Illumination C&k Components 82AC4209
ROCKER SWITCH, 4PDT, 5A, 120V, BLACK; Illumination:Non Illuminated; Contact Configuration:4PDT; Switch Operation:On-None-On ; Actuator / Cap Colour:Black; Switch Mounting:Panel; Contact Current Max:5A; Contact Voltage AC Nom:120V; RoHS Compliant: Yes

ROCKER SWITCH, 4PDT, 5A, 120V, BLACK; Illumination:Non Illuminated; Contact Configuration:4PDT; Switch Operation:On-None-On; Actuator / Cap Colour:Black; Switch Mounting:Panel; Contact Current Max:5A; Contact Voltage AC Nom:120V; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Rocker Switches Rocker Switches
Product Number CKN2045-ND 82AC4209
Product Name Rocker Switches Rocker Switch, 4Pdt, 5A, 120V, Black; Illumination C&k Components
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications 4PDT 4PDT
Terminal Type Solder Terminals
Standards / Compliances UL Listed RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rocker Switches - 360-CWT12AAS1/CUL-ND - DigiKey
Specs
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications Single Pole, Double Throw
View Details
3 suppliers
A8L Miniature Rocker Switch - A8L-21-13N3 - Aratas America LLC
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Double Pole, Single Throw; DPST
Terminal Type Right Angle PC Pins; Right-angled PCB
View Details
Switch, SPDT, rocker - K122283A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Pole & Throw Specifications Single Pole, Double Throw
View Details
Sealed Rocker Switches - K3 - OTTO Controls
Specs
Switch Function Momentary
Maintained Contact Switch Function Three Position (Center OFF); Three Position (No Center OFF)
Momentary Contact Switch Function Momentary OFF; Three Position Momentary (Center OFF)
View Details