C&K Components Rocker Switches CM102J12S205HQA

Description
Rocker Switch SPST 16A (AC) 125V Panel Mount, Snap-In
Request a Quote Datasheet
Description
Rocker Switch SPST 16A (AC) 125V Panel Mount, Snap-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker Switches - 401-1354-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
401-1354-ND
Rocker Switches 401-1354-ND
Rocker Switch SPST 16A (AC) 125V Panel Mount, Snap-In

Rocker Switch SPST 16A (AC) 125V Panel Mount, Snap-In

Buy Now Datasheet
Rocker Sw, Spst, 16A, 125Vac, Panel; Switch Operation C&k Components - 34AH7339 - Newark, An Avnet Company
Chicago, IL, United States
Rocker Sw, Spst, 16A, 125Vac, Panel; Switch Operation C&k Components
34AH7339
Rocker Sw, Spst, 16A, 125Vac, Panel; Switch Operation C&k Components 34AH7339
ROCKER SW, SPST, 16A, 125VAC, PANEL; Switch Operation:On-None-Of f; Contact Configuration:SPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:CM Series; Contact Voltage VAC:125V RoHS Compliant: Yes

ROCKER SW, SPST, 16A, 125VAC, PANEL; Switch Operation:On-None-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:CM Series; Contact Voltage VAC:125V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Rocker Switches Rocker Switches
Product Number 401-1354-ND 34AH7339
Product Name Rocker Switches Rocker Sw, Spst, 16A, 125Vac, Panel; Switch Operation C&k Components
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications Single Pole, Single Throw Single Pole, Single Throw; SPST
Terminal Type Quick Connect / Blade
Standards / Compliances UL Listed RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rocker Switches - 7109325 - RS Components, Ltd.
Specs
Momentary Contact Switch Function On-(on)
Pole & Throw Specifications Single Pole, Double Throw
Terminal Type Pcb
View Details
2 suppliers
Rocker Switches - 1935244 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Push in
Standards / Compliances RoHS
Width 1.33 inch (33.76 mm)
View Details
A8GS-T Delay OFF Rocker Switch - A8GS-T1385K - Aratas America LLC
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Single Pole, Single Throw; Double Pole, Single Throw; SPST, DPST
Terminal Type Solder, CT Connector
View Details
3 suppliers