C&K Components Switch, Rocker, DPST,ON-OFF C222J12S205QA

Description
(STD.) Quick Connect Terminal Style, (STD.) Snap-In Mounting Style, Power Rocker Switches Contact Rating: 15 A @ 125 VAC; 10 A @ 250 VAC. Housing and Actuator: Nylon, black. Movable Contact: Copper, silver-plated. Contacts and Terminals: Copper, silver-plated (15 amp models, copper). Electrical Life: 10,000 make-and-break cycles at full load. Dielectric Strength: 2500 V RMS min. at sea level. All models UL, CSA. Snap-in mounting.
Description
(STD.) Quick Connect Terminal Style, (STD.) Snap-In Mounting Style, Power Rocker Switches Contact Rating: 15 A @ 125 VAC; 10 A @ 250 VAC. Housing and Actuator: Nylon, black. Movable Contact: Copper, silver-plated. Contacts and Terminals: Copper, silver-plated (15 amp models, copper). Electrical Life: 10,000 make-and-break cycles at full load. Dielectric Strength: 2500 V RMS min. at sea level. All models UL, CSA. Snap-in mounting.

Suppliers

Company
Product
Description
Supplier Links
Switch, Rocker, DPST,ON-OFF - 70128620 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, Rocker, DPST,ON-OFF
70128620
Switch, Rocker, DPST,ON-OFF 70128620
(STD.) Quick Connect Terminal Style, (STD.) Snap-In Mounting Style, Power Rocker Switches Contact Rating: 15 A @ 125 VAC; 10 A @ 250 VAC. Housing and Actuator: Nylon, black. Movable Contact: Copper, silver-plated. Contacts and Terminals: Copper, silver-plated (15 amp models, copper). Electrical Life: 10,000 make-and-break cycles at full load. Dielectric Strength: 2500 V RMS min. at sea level. All models UL, CSA. Snap-in mounting.

(STD.) Quick Connect Terminal Style, (STD.) Snap-In Mounting Style, Power Rocker Switches
Contact Rating: 15 A @ 125 VAC; 10 A @ 250 VAC. Housing and Actuator: Nylon, black. Movable Contact: Copper, silver-plated. Contacts and Terminals: Copper, silver-plated (15 amp models, copper). Electrical Life: 10,000 make-and-break cycles at full load. Dielectric Strength: 2500 V RMS min. at sea level. All models UL, CSA.
Snap-in mounting.

Supplier's Site
Shenzhen, China
Switches - Rocker Switches
C222J12S205QA
Switches - Rocker Switches C222J12S205QA
SWITCH ROCKER DPST 15A 125V

SWITCH ROCKER DPST 15A 125V

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Rocker Switches Rocker Switches
Product Number 70128620 C222J12S205QA
Product Name Switch, Rocker, DPST,ON-OFF Switches - Rocker Switches
Momentary Contact Switch Function On-Off On-Off
Pole & Throw Specifications Double Pole, Single Throw Double Pole, Single Throw; DPST
Terminal Type Quick Connect / Blade Quick Connect - 0.250\" (6.3mm)
Standards / Compliances CSA Certified; UL Listed CSA Certified; UL Listed
Length / Diameter 1.12 inch (28.57 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Sealed Rocker - K2 - OTTO Controls
OTTO Controls
Specs
Switch Function Momentary
Maintained Contact Switch Function Three Position (Center OFF); Three Position (No Center OFF)
Momentary Contact Switch Function Momentary ON; Momentary OFF; Three Position Momentary (Center OFF); Three Position Momentary (Center NEUTRAL)
View Details
Switches - MMP-SW-30A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Standards / Compliances CSA Certified; UL Listed
Current Rating 30 amps
DC Voltage Rating 12 to 250 volts
View Details
15 Amp 3 Way Decorative Switch, Residential Grade - 1005 - Suzhou Ele Mfg Co., Ltd.
Specs
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
Length / Diameter 4.17 inch (106 mm)
View Details