SWITCH ROCKER DP3T 5A 120V
| Acme Chip Technology Co., Limited | |
|---|---|
| Product Category | Rocker Switches |
| Product Number | 7411J19ZQE22 |
| Product Name | Switches - Rocker Switches |
| Rocker Actuator | Concave (Curved) |
| Momentary Contact Switch Function | On-On-On |
| Pole & Throw Specifications | DP3T |
| Terminal Type | Solder Terminals; Solder Lug |
| Standards / Compliances | UL Listed |