C&K Components Rocker Switches CM102J3AS205QA7

Description
Rocker Switch SPST 16A (AC) 125V Panel Mount, Snap-In
Request a Quote Datasheet
Description
Rocker Switch SPST 16A (AC) 125V Panel Mount, Snap-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker Switches - 401-1356-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
401-1356-ND
Rocker Switches 401-1356-ND
Rocker Switch SPST 16A (AC) 125V Panel Mount, Snap-In

Rocker Switch SPST 16A (AC) 125V Panel Mount, Snap-In

Buy Now Datasheet
Switches - Rocker Switches - 958822-CM102J3AS205QA7 - Win Source Electronics
Laguna Hills, CA, United States
Switches - Rocker Switches
958822-CM102J3AS205QA7
Switches - Rocker Switches 958822-CM102J3AS205QA7
Win Source Part Number: 958822-CM102J3AS205Q A7 Category: Switches>Rocker Switches Series: CM Termination Style: Quick Connect - 0.250" (6.3mm) Package: Tray Voltage Rating - AC: 125 V Standard Package: 50 Panel Cutout Dimensions: Rectangular - 30.40mm x 11.20mm Circuit: SPST Switch Function: On-Off Actuator Type: Concave (Curved) - Illuminated Electrical Life: 10,000 Cycles Illumination Voltage (Nominal): 125 VAC Illumination Type, Color: Neon, Amber Color - Actuator/Cap: Amber Actuator Marking: No Marking Mounting Type: Panel Mount, Snap-In Temperature Range - Operating: -20°C ~ 80°C Alternative Parts (Cross-Reference): RGSCA901-R-B-B-E; RSC141D1000-116; V1D1S00B-00000-000; RGSCA901-R-B-B-0; PRASA1-16F-BB000; PRASA1-16F-BB0BW; ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 16A (AC) REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: C&K Other Names: -CM102J3AS205QA7,*CM 102J3AS205QA7,2266-C M102J3AS205QA7,401-1 356 Base Product Number: CM102J

Win Source Part Number: 958822-CM102J3AS205QA7
Category: Switches>Rocker Switches
Series: CM
Termination Style: Quick Connect - 0.250" (6.3mm)
Package: Tray
Voltage Rating - AC: 125 V
Standard Package: 50
Panel Cutout Dimensions: Rectangular - 30.40mm x 11.20mm
Circuit: SPST
Switch Function: On-Off
Actuator Type: Concave (Curved) - Illuminated
Electrical Life: 10,000 Cycles
Illumination Voltage (Nominal): 125 VAC
Illumination Type, Color: Neon, Amber
Color - Actuator/Cap: Amber
Actuator Marking: No Marking
Mounting Type: Panel Mount, Snap-In
Temperature Range - Operating: -20°C ~ 80°C
Alternative Parts (Cross-Reference): RGSCA901-R-B-B-E; RSC141D1000-116; V1D1S00B-00000-000; RGSCA901-R-B-B-0; PRASA1-16F-BB000; PRASA1-16F-BB0BW;
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 16A (AC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9065
Mfr: C&K
Other Names: -CM102J3AS205QA7,*CM102J3AS205QA7,2266-CM102J3AS205QA7,401-1356
Base Product Number: CM102J

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Rocker Switches Toggle Switches
Product Number 401-1356-ND 958822-CM102J3AS205QA7
Product Name Rocker Switches Switches - Rocker Switches
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications Single Pole, Single Throw SPST
Terminal Type Quick Connect / Blade
Standards / Compliances UL Listed
Unlock Full Specs
to access all available technical data

Similar Products

Combination 3-Way Toggle Switch & Pilot Light - 71330 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Standards / Compliances UL Listed
Features Illuminated
View Details
Latching 2-Way Mini Trim - T1-T - OTTO Controls
Specs
Switch Type Toggle
View Details
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
Process Sealed Subminiature Toggle - A13JB-JA - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-Off-On
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
6 suppliers