C&K Components Power Rocker and Lever Handle Switches 9000 Series

Description
Features/Benefits Thermoset UL 94V-0 housing Rugged construction Variety of actuator and termination options RoHS compliant Typical Applications Small equipment Shut-off switch
Datasheet
Description
Features/Benefits Thermoset UL 94V-0 housing Rugged construction Variety of actuator and termination options RoHS compliant Typical Applications Small equipment Shut-off switch
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Rocker and Lever Handle Switches - 9000 Series - C&K Components
Newton, MA, USA
Power Rocker and Lever Handle Switches
9000 Series
Power Rocker and Lever Handle Switches 9000 Series
Features/Benefits Thermoset UL 94V-0 housing Rugged construction Variety of actuator and termination options RoHS compliant Typical Applications Small equipment Shut-off switch

Features/Benefits

  • Thermoset UL 94V-0 housing
  • Rugged construction
  • Variety of actuator and termination options
  • RoHS compliant

Typical Applications

  • Small equipment
  • Shut-off switch
Supplier's Site Datasheet
Power Toggle Switches - 9000 Series - C&K Components
Newton, MA, USA
Power Toggle Switches
9000 Series
Power Toggle Switches 9000 Series
Features/Benefits Power ratings up to 10 AMPS Double pole models Locking lever options available Wide variety of actuator styles RoHS compliant and compatible Typical Applications Shut-off switch Small equipment

Features/Benefits

  • Power ratings up to 10 AMPS
  • Double pole models
  • Locking lever options available
  • Wide variety of actuator styles
  • RoHS compliant and compatible

Typical Applications

  • Shut-off switch
  • Small equipment
Supplier's Site Datasheet

Technical Specifications

  C&K Components C&K Components
Product Category Rocker Switches Toggle Switches
Product Number 9000 Series 9000 Series
Product Name Power Rocker and Lever Handle Switches Power Toggle Switches
Rocker Actuator Rocker (optional feature); Paddle (optional feature)
Switch Function Maintained Maintained
Maintained Contact Switch Function ON/OFF ON/OFF
Pole & Throw Specifications Double Pole, Double Throw (optional feature) Double Pole, Single Throw
Terminal Type Straight PC Pins (optional feature); Right Angle PC Pins (optional feature) Solder Terminals (optional feature); Quick Connect / Blade (optional feature); Straight PC Pins (optional feature); Right Angle PC Pins (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
NEMA 1 Pole Manual Starting Switch - 600-TOX4 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
2 suppliers
15 Amp 3 Way Toggle Switch, Residential Grade - 1002 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
Specs
Switch Type Toggle
Toggle Actuator Standard Round
Momentary Contact Switch Function On-On
View Details