Contact Rating: 16 A @ 125 VAC, 1/3 HP: 10 A @ 250 VAC, 1/2 HP. Electrical Life: 10,000 make and break cycles at full load. Housing and Actuator: 6/6 nylon, black matte finish. Center Contacts and Terminals: Silver plated, copper alloy. End Contacts: Silver plated. Dielectric Strength: 1,500 V RMS @ sea level.
SWITCH ROCKER SPDT 16A 125V
| Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | 70128127 | CG101J12S205QF | 34AH7264 |
| Product Name | Switch, Rocker, Miniature, SPDT, ON-ON,16A, BLACK HOUSING | Switches - Rocker Switches | Rocker C&k Components |
| Momentary Contact Switch Function | On-None-On | On-On | |
| Pole & Throw Specifications | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | |
| Terminal Type | Quick Connect / Blade | Quick Connect - 0.250\" (6.3mm) | |
| Standards / Compliances | UL Listed | UL Listed | |
| Length / Diameter | 1.07 inch (27.2 mm) |