Rocker Switch SPST 16A (AC) 125V Panel Mount, Snap-In
Win Source Part Number: 1004229-CG102J12S205
Category: Switches>Rocker Switches
Series: CG
Termination Style: Quick Connect - 0.250" (6.3mm)
Package: Tray
Voltage Rating - AC: 125 V
Standard Package: 50
Panel Cutout Dimensions: Rectangular - 27.80mm x 13.80mm
Circuit: SPST
Switch Function: On-Off
Actuator Type: Concave (Curved)
Electrical Life: 10,000 Cycles
Color - Actuator/Cap: Black
Actuator Marking: O I
Mounting Type: Panel Mount, Snap-In
Temperature Range - Operating: -20°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 16A (AC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9065
Mfr: C&K
Other Names: *CG102J12S205HQF,-CG
Base Product Number: CG102J
SWITCH ROCKER SPST 16A 125V
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Rocker Switches | Toggle Switches | Rocker Switches | Rocker Switches |
| Product Number | 401-1322-ND | 1004229-CG102J12S205HQF | CG102J12S205HQF | 34AH7271 |
| Product Name | Rocker Switches | Switches - Rocker Switches | Switches - Rocker Switches | Rocker C&k Components |
| Switch Function | Maintained | |||
| Maintained Contact Switch Function | ON/OFF | ON/OFF | ||
| Pole & Throw Specifications | Single Pole, Single Throw | SPST | Single Pole, Single Throw; SPST | |
| Terminal Type | Quick Connect / Blade | Quick Connect - 0.250\" (6.3mm) | ||
| Standards / Compliances | UL Listed | UL Listed |