C&K Components Illuminated Power Rocker Switches CA Illuminated Series

Description
Features/Benefits 15 AMPS @ 125 V AC Illuminated actuator Various actuator styles Typical Applications Power outlet strips Appliances Handling and packaging machines RoHS compliant
Datasheet
Description
Features/Benefits 15 AMPS @ 125 V AC Illuminated actuator Various actuator styles Typical Applications Power outlet strips Appliances Handling and packaging machines RoHS compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Illuminated Power Rocker Switches - CA Illuminated Series - C&K Components
Newton, MA, USA
Illuminated Power Rocker Switches
CA Illuminated Series
Illuminated Power Rocker Switches CA Illuminated Series
Features/Benefits 15 AMPS @ 125 V AC Illuminated actuator Various actuator styles Typical Applications Power outlet strips Appliances Handling and packaging machines RoHS compliant

Features/Benefits

  • 15 AMPS @ 125 V AC
  • Illuminated actuator
  • Various actuator styles

Typical Applications

  • Power outlet strips
  • Appliances
  • Handling and packaging machines
  • RoHS compliant
Supplier's Site Datasheet

Technical Specifications

  C&K Components
Product Category Rocker Switches
Product Number CA Illuminated Series
Product Name Illuminated Power Rocker Switches
Rocker Actuator Rocker
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications Single Pole, Single Throw (optional feature); Double Pole, Single Throw (optional feature)
Terminal Type Quick Connect / Blade
Unlock Full Specs
to access all available technical data

Similar Products

Sealed Rocker Switches - K3 - OTTO Controls
Specs
Switch Function Momentary
Maintained Contact Switch Function Three Position (Center OFF); Three Position (No Center OFF)
Momentary Contact Switch Function Momentary OFF; Three Position Momentary (Center OFF)
View Details
Switches - MMP-SW-30A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Standards / Compliances CSA Certified; UL Listed
Current Rating 30 amps
DC Voltage Rating 12 to 250 volts
View Details
15 Amp 3 Way Decorative Switch, Residential Grade - 1005 - Suzhou Ele Mfg Co., Ltd.
Specs
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
Length / Diameter 4.17 inch (106 mm)
View Details