VAST STOCK CO., LIMITED Datasheets for Solid State Relays

Solid state relays (SSR) or semiconductor relays are semiconductor devices that can be used in place of mechanical relays to switch electricity to a load in many applications.
Solid State Relays: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12 13 14
Product Name Notes
Solid State Relays - Industrial Mount 3-32 VDC/240AC
Solid State Relays - Industrial Mount 30A 420VAC Zero Cross
Solid State Relays - PCB Mount 1-Form-A 60V 150 mA Solid State Relay
Solid State Relays - PCB Mount 1A 80VDC MILSPEC
Solid State Relays - PCB Mount 1A 80VDC Thru-hole
Solid State Relays - PCB Mount 2A 60VDC MILSPEC
Solid State Relays - PCB Mount 2A 60VDC
Solid State Relays - PCB Mount 350V 100mA Dual-Sing OptoMOS Relay
Solid State Relays - PCB Mount 350V 120mA Integrated
Solid State Relays - PCB Mount 500mA 80VDC MILSPEC
Solid State Relays - PCB Mount 500mA 80VDC
Solid State Relays - PCB Mount DPST-NC/NC 8PIN DIP
Solid State Relays - PCB Mount Hi-Reliability SSR 5300 Vrms 140mA D Ch
Solid State Relays - PCB Mount Hi-Reliability SSR 5300 Vrms 140mA S Ch
Solid State Relays - PCB Mount Hi-Reliability SSR 5300 Vrms 370mA S Ch
Solid State Relays - PCB Mount Hi-Reliability SSR 5300 Vrms IRED cntrl
Solid State Relays - PCB Mount Single-Pole Relay 350V 100mA
Solid State Relays - PCB Mount Solid State Relay, DIN Rail
Solid State Relays - PCB Mount SPST-NO 6PIN SOP

<< Prev