The ZD20CD is a 1A, 80 Vdc solid-state relay for through-hole mounting, featuring optical isolation and short-circuit protection up to 60 Vdc. It has an input current range of 8 to 20 mA, with a must-turn-on current of 8 mA and a must-turn-off current of 100 µA. The output voltage drop at 1 A is 0.55 Vdc, with an on-resistance of 0.55 Ohm, turn-on time of 2.0 ms, and turn-off time of 1.0 ms. Leakage current is 20 µA at rated voltage, and output capacitance is 600 pF at 25 Vdc. The device operates from -55°C to +105°C ambient temperature, with a junction temperature limit of +125°C and thermal resistance of +125 °C/W. It meets MIL STD 202 for solderability and thermal shock, and has a dielectric strength of 1500 Vac. Input to output capacitance is 5 pF.
Solid State Relays - PCB Mount 1A 80VDC Thru-hole
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | ZD20CD |
| Product Name | Solid State Relays - PCB Mount |