Zilog Solid State Relays - XBB170 XBB170

Description
Manufacturer: IXYS Win Source Part Number: 1281411-XBB170 Packaging: Tube Termination Style: PC Pin Mounting Style: Through Hole Output Type: AC, DC Circuit: SPST-NC (1 Form B) x 2 Load Current: 100mA Categories: Relays Supplier Device Package: 8-DIP Manufacturer Homepage: www.clare.com Manufacturer Package: 8-DIP On-State Resistance (Maximum): 50 Ohms Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Load Voltage (V): 0V ~ 350V Parts Input Voltage (V): 1.2VDC
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 1281411-XBB170 Packaging: Tube Termination Style: PC Pin Mounting Style: Through Hole Output Type: AC, DC Circuit: SPST-NC (1 Form B) x 2 Load Current: 100mA Categories: Relays Supplier Device Package: 8-DIP Manufacturer Homepage: www.clare.com Manufacturer Package: 8-DIP On-State Resistance (Maximum): 50 Ohms Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Load Voltage (V): 0V ~ 350V Parts Input Voltage (V): 1.2VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - XBB170 - 1281411-XBB170 - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - XBB170
1281411-XBB170
Solid State Relays - XBB170 1281411-XBB170
Manufacturer: IXYS Win Source Part Number: 1281411-XBB170 Packaging: Tube Termination Style: PC Pin Mounting Style: Through Hole Output Type: AC, DC Circuit: SPST-NC (1 Form B) x 2 Load Current: 100mA Categories: Relays Supplier Device Package: 8-DIP Manufacturer Homepage: www.clare.com Manufacturer Package: 8-DIP On-State Resistance (Maximum): 50 Ohms Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Load Voltage (V): 0V ~ 350V Parts Input Voltage (V): 1.2VDC

Manufacturer: IXYS
Win Source Part Number: 1281411-XBB170
Packaging: Tube
Termination Style: PC Pin
Mounting Style: Through Hole
Output Type: AC, DC
Circuit: SPST-NC (1 Form B) x 2
Load Current: 100mA
Categories: Relays
Supplier Device Package: 8-DIP
Manufacturer Homepage: www.clare.com
Manufacturer Package: 8-DIP
On-State Resistance (Maximum): 50 Ohms
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Load Voltage (V): 0V ~ 350V
Parts Input Voltage (V): 1.2VDC

Buy Now
Relays - Solid State Relays - XBB170 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
XBB170
Relays - Solid State Relays XBB170
SSR RELAY SPST-NC 100MA 0-350V

SSR RELAY SPST-NC 100MA 0-350V

Supplier's Site
Solid State Relays - PCB Mount - XBB170 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
XBB170
Solid State Relays - PCB Mount XBB170
Solid State Relays - PCB Mount DPST-NC/NC 8PIN DIP

Solid State Relays - PCB Mount DPST-NC/NC 8PIN DIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays
Product Number 1281411-XBB170 XBB170 XBB170
Product Name Solid State Relays - XBB170 Relays - Solid State Relays Solid State Relays - PCB Mount
Mounting PCBoard; Through Hole Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Type 77.31 - Modular Solid State Relay 30A - 773190248070 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, EAC-1, CLUS, ukca
Operating Temp -4 to 176 F (-20 to 80 C)
Input Voltage (Control Signal) Type DC
View Details
Electromechanical Relays & Contactors - 1-1617118-6 - TE Connectivity
Specs
Approvals Not EU ELV Compliant
Operating Temp -85 to 257 F (-65 to 125 C)
DC Voltage 28 volts
View Details
4 suppliers
Solid State Relays - 2946-859-795-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -40 to 158 F (-40 to 70 C)
View Details
2 suppliers
Solid State Relays - Z1042-ND - DigiKey
Specs
Mounting PCBoard
Switch Configuration FormB
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
4 suppliers